EN
  • EN
  • DE

TMS320F28069MPZPQ

Part No TMS320F28069MPZPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100QFP / MCU 32-bit C28x RISC 256KB Flash 3.3V Automotive 100-Pin HTQFP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 54
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-LQFP
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 797518-TMS320F28069MPZPQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28069
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28069MPZPQ CAD Model

Description

The TMS320F28069MPZPQ is a highly integrated, high-performance microcontroller solution designed for industrial applications. Manufactured by Texas Instruments, this microcontroller is part of the C2000™ 32-bit MCU family, renowned for their powerful processing capabilities and real-time control functionalities. The TMS320F28069MPZPQ is optimized for a variety of applications, including motor control, digital power conversion, and intelligent sensing in industrial systems.

At the core of the TMS320F28069MPZPQ is a 32-bit CPU (C28x) with a clock speed of up to 90 MHz, providing robust computational power and the ability to handle complex algorithms with ease. The microcontroller also features the Control Law Accelerator (CLA), a 32-bit floating-point math accelerator that significantly improves the execution of control algorithms, resulting in faster system response times and higher precision in control applications.

This microcontroller boasts an array of peripherals that enhance its versatility, including a 12-bit analog-to-digital converter (ADC) with a conversion rate of up to 3.75 MSPS, multiple PWM outputs for precise motor control, and a variety of communication interfaces such as I2C, SPI, CAN, and UART for easy integration into existing systems. The TMS320F28069MPZPQ also supports the Enhanced Pulse Width Modulator (ePWM) module, which is essential for managing complex power control schemes.

Safety and reliability are paramount in industrial applications, and the TMS320F28069MPZPQ addresses these concerns with its Error Correction Code (ECC) on the flash memory, ensuring data integrity and system reliability. Furthermore, the device includes a real-time JTAG debug interface, which simplifies the development process and aids in faster time-to-market for products.

The TMS320F28069MPZPQ comes in a low-profile 100-pin LQFP (Low-Profile Quad Flat Package) that is suitable for space-constrained applications while providing ample I/O options for interfacing with external components. With its advanced features and capabilities, the TMS320F28069MPZPQ from Texas Instruments is a top choice for engineers looking to develop sophisticated control systems with stringent performance requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.2618 $62.2618
2+ $51.0866 $102.1732
4+ $49.4901 $197.9604
5+ $47.8937 $239.4685
6+ $46.2972 $277.7832
8+ $41.5079 $332.0632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 124 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess