EN
  • EN
  • DE

LM3642TLE-LT/NOPB

Part No LM3642TLE-LT/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Synchronous Boost LED Flash Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.5V
Voltage Supply MAX 5.5V
Voltage - Output 5V
Output Current per Channel 1.5A (Flash)
Frequency 4MHz
Dimming I2C
Applications Camera Flash
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 9-WFBGA, DSBGA
Manufacturer Package 9-DSBGA (1.6x1.6)
Win Source Part Number 1199059-LM3642TLE-LT/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM3642
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM3642TLE-LT/NOPB CAD Model

Description

The LM3642TLE-LT/NOPB is a highly integrated, efficient, dual-LED flash driver designed to provide a high level of functionality and performance for mobile phones and digital cameras. Manufactured by Texas Instruments, this LED driver is capable of delivering a robust solution for portable devices that require an LED flash for photography in low-light conditions.

Key Features

  • Input Voltage Range: The device operates over a wide input voltage range from 2.7V to 5.5V, making it suitable for a variety of power sources, including single cell Li-Ion batteries.
  • Adjustable Output Current: It provides precise control over the LED current, allowing for adjustable flash intensity, which can be configured via an I2C-compatible interface.
  • Synchronization Capability: The LM3642TLE-LT/NOPB supports synchronization with camera shutter and video frame rates, ensuring optimal lighting for both photo and video capture.
  • Thermal Management: Integrated thermal protection prevents overheating, enhancing the reliability and lifespan of the device.
  • Compact Packaging: The device comes in a small, lead-free NanoFree™ package, minimizing the space required on the PCB and making it ideal for space-constrained applications.

Applications

The LM3642TLE-LT/NOPB is versatile and can be used in a variety of applications where controlled lighting is essential. It is particularly suited for:

  • Smartphone and Tablet Cameras
  • Portable Digital Cameras
  • Video Cameras with LED Lighting

Product Quality and Environmental Compliance

Texas Instruments is committed to delivering high-quality products that meet international standards. The LM3642TLE-LT/NOPB is lead-free and RoHS compliant, adhering to the latest environmental regulations and standards for electronic components.

Ordering Information

For purchasing and further technical details, the LM3642TLE-LT/NOPB can be ordered through Texas Instruments' official distributors and sales channels, ensuring authentic and reliable components for your electronic designs.

You May Also Be Interested in

World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7945 $50.3010
44+ $2.2929 $100.8876
68+ $2.2213 $151.0484
94+ $2.1496 $202.0624
121+ $2.0780 $251.4380
162+ $1.8630 $301.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 255 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess