EN
  • EN
  • DE

MAX6387XS22D3+T

Part No MAX6387XS22D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.19V SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.19V, Adj
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-82A, SOT-343
Manufacturer Package SC-70-4
Win Source Part Number 705473-MAX6387XS22D3+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6387
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6387XS22D3+T CAD Model

Description

Product Overview: MAX6387XS22D3+T from Maxim Integrated

The MAX6387XS22D3+T is a robust, low-power, single-channel supervisory circuit designed and manufactured by Maxim Integrated. This precision device is engineered to monitor power supplies in microprocessor (µP) systems, providing a critical layer of protection against power system failures. It is a highly reliable component suitable for a wide variety of applications including computers, controllers, intelligent instruments, and portable battery-powered electronics.

Key Features

  • Voltage Monitoring Accuracy: The MAX6387XS22D3+T offers a high degree of accuracy in monitoring the voltage levels, ensuring that the system operates within safe parameters.
  • Low Power Consumption: It is designed for optimal energy efficiency, which is particularly valuable in battery-powered devices where power conservation is critical.
  • Programmable Reset Timeout: This device allows for the programming of the reset timeout period, providing flexibility to match specific system requirements.
  • Manual Reset Capability: A manual reset input is provided, allowing for an external signal to initiate a system reset.
  • Operating Temperature Range: The MAX6387XS22D3+T is operational over a wide temperature range, making it suitable for use in various environmental conditions.
  • Compact Package: Offered in a small, surface-mount package, it is ideal for space-constrained applications.

Applications

The MAX6387XS22D3+T supervisory circuit is versatile and can be incorporated into a range of electronic systems. Some of the typical applications include:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Data Storage Systems
  • Medical Instruments
  • Industrial Control Systems

Technical Specifications

The device has a preset threshold voltage of 2.2V, tailored for monitoring 2.5V power-supply voltages. It operates from a supply voltage ranging from 1.2V to 5.5V, which covers most logic levels used in modern digital systems. The MAX6387XS22D3+T is available in a compact, 4-pin SC70 package, which is lead-free and RoHS compliant, reflecting Maxim Integrated's commitment to environmental sustainability.

In summary, the MAX6387XS22D3+T supervisory circuit from Maxim Integrated is a reliable, high-performance solution for system monitoring and protection. Its precision voltage monitoring, low power consumption, and programmable features make it an excellent choice for safeguarding a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9288 $57.8640
65+ $1.5826 $102.8690
100+ $1.5332 $153.3200
135+ $1.4837 $200.2995
175+ $1.4343 $251.0025
235+ $1.2859 $302.1865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess