EN
  • EN
  • DE

TMS320F28065PZPQ

Part No TMS320F28065PZPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100QFP / MCU 32-bit C28x RISC 128KB Flash 3.3V Automotive 100-Pin HTQFP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 54
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 797495-TMS320F28065PZPQ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TMS320F28065
Introduction Date July 11, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28065PZPQ CAD Model

Description

The TMS320F28065PZPQ is a highly integrated, high-performance microcontroller solution designed by Texas Instruments (TI) for demanding control applications. This microcontroller is part of the C2000™ Piccolo™ family and is specifically tailored for real-time control systems that require a balance of processing power, peripheral set, and cost-effectiveness.

At the heart of the TMS320F28065PZPQ is a 32-bit CPU, known as the C28x core, which operates at a frequency of up to 90 MHz. This core is coupled with TI's proprietary Control Law Accelerator (CLA), a 32-bit floating-point math accelerator that dramatically improves the execution of control algorithms and enables the CPU to focus on other tasks, enhancing overall system performance.

The microcontroller features 256 KB of on-chip flash memory, which is ideal for storing firmware and application code, and 100 KB of RAM for efficient data processing. It also includes a rich set of peripherals tailored for control applications, including multiple PWM outputs, high-resolution ADCs, capture inputs, and communication interfaces such as UART, SPI, I2C, and CAN for easy interfacing with other components or systems.

The TMS320F28065PZPQ provides advanced control features such as Enhanced Pulse Width Modulators (ePWM) with fault management capabilities, making it an excellent choice for motor control, power conversion, and renewable energy applications. Additionally, it offers real-time debugging and emulation features, which simplify development and reduce time to market.

Texas Instruments has equipped the TMS320F28065PZPQ with robust safety features, including error correction code (ECC) on the flash, a parity check on the RAM, and a watchdog timer to ensure reliable operation in harsh environments. The device comes in a 100-pin low-profile quad flatpack (LQFP) package, making it suitable for space-constrained applications.

In summary, the TMS320F28065PZPQ from Texas Instruments is a versatile and powerful microcontroller that offers a perfect blend of performance, peripherals, and protection for advanced control systems. Its robust feature set and ease of use make it an ideal choice for engineers looking to optimize their system designs and achieve high levels of precision and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess