EN
  • EN
  • DE

TMS320F28035PNT

Part No TMS320F28035PNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 45
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 10K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 80-LQFP (12x12)
Win Source Part Number 083357-TMS320F28035PNT
Family Name TMS320F28035
Introduction Date June 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TMS320F28035PNT CAD Model

Description

The Texas Instruments TMS320F28035PNT is a high-performance, 32-bit microcontroller designed for advanced embedded control applications. Part of the TMS320C28x™ DSP generation, this microcontroller is specifically tailored for real-time control applications. With its powerful processing capabilities, the TMS320F28035PNT is ideal for a wide range of applications, including industrial control, motor control, power conversion, renewable energy systems, and smart sensors.

Key Features

  • High-Efficiency 32-bit CPU: The TMS320F28035PNT boasts a 60 MHz C28x digital signal processor core, providing the computational power needed for complex algorithms and control functions.
  • Flash Memory: Equipped with 128KB of on-chip flash memory, this device offers ample space for application code storage while ensuring fast and reliable program execution.
  • Integrated Peripherals: The microcontroller includes a variety of integrated peripherals, such as a 12-bit analog-to-digital converter (ADC), PWM outputs, capture inputs, and communication interfaces like UART, SPI, I2C, and CAN, facilitating versatile connectivity and control options.
  • Enhanced Control Peripherals: Advanced control peripherals, including ePWM and eCAP modules, provide high-resolution pulse-width modulation and capture functionality, essential for precise motor control and sensor interfacing.
  • Robust Design: The TMS320F28035PNT is designed to operate in harsh environments and comes with a wide temperature range, ensuring reliable performance under various conditions.

Applications

The versatility of the TMS320F28035PNT makes it suitable for a variety of applications, such as:

  • Industrial Drives and Automation
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Power Supplies and Converters
  • Electric Vehicles and Battery Management
  • Robotics and Unmanned Systems

With its combination of performance, integrated features, and robust design, the Texas Instruments TMS320F28035PNT microcontroller is a powerful solution for developers looking to push the boundaries of embedded control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9522 $51.3786
31+ $3.2428 $100.5268
48+ $3.1415 $150.7920
66+ $3.0401 $200.6466
86+ $2.9388 $252.7368
114+ $2.6348 $300.3672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,940 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess