EN
  • EN
  • DE

TMS320F28034PNT

Part No TMS320F28034PNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 45
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 10K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 80-LQFP (12x12)
Win Source Part Number 083380-TMS320F28034PNT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320F28034PNT CAD Model

Description

The Texas Instruments TMS320F28034PNT is a highly integrated, high-performance microcontroller solution designed for advanced embedded control applications. As part of the TMS320F2803x Piccolo series, this microcontroller is engineered to meet the demanding requirements of modern control systems, including industrial, automotive, and consumer electronics sectors.

Key Features:

  • Processing Core: At the heart of the TMS320F28034PNT is a powerful 32-bit CPU (C28x) running at speeds up to 60 MHz, delivering the performance needed for complex algorithms and control processes.
  • Memory: This microcontroller comes with 64KB of high-speed flash memory and 12KB of SRAM, providing ample storage for application code and data.
  • Digital Signal Processing: The inclusion of a floating-point unit and the Viterbi/Complex Math Unit (VCU) enables efficient processing of digital signal processing algorithms.
  • Control Peripherals: A rich set of peripherals, including PWM outputs, capture inputs, QEP interfaces, and ADC channels, make the TMS320F28034PNT ideal for motor control and sensor interfacing.
  • Communication Interfaces: With integrated CAN, SPI, I2C, and UART modules, this microcontroller facilitates robust communication with other devices and systems.
  • Power Management: Advanced power management features help in reducing power consumption during idle or low-activity states, making it suitable for power-sensitive applications.

Applications:

The TMS320F28034PNT microcontroller is adept at handling applications that require precise control and real-time processing, such as:

  • Motor control (AC Induction, Brushless DC, Stepper, Servo)
  • Power supplies (Switched Mode Power Supply, Inverters)
  • Renewable energy systems (Solar Inverters, Wind Turbine Controllers)
  • Industrial automation and robotics
  • Automotive control systems

Development Support:

Developers can take advantage of the extensive ecosystem provided by Texas Instruments, which includes development boards, software libraries, and a supportive community. The Code Composer Studio IDE and various controlSUITE software packages offer a comprehensive development environment for the TMS320F28034PNT.

With its robust architecture, wide range of peripherals, and advanced control features, the Texas Instruments TMS320F28034PNT microcontroller is a versatile choice for engineers looking to push the boundaries of embedded control.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8481 $50.0253
32+ $3.1574 $101.0368
50+ $3.0587 $152.9350
68+ $2.9601 $201.2868
88+ $2.8614 $251.8032
117+ $2.5654 $300.1518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess