EN
  • EN
  • DE

TMS320F28033PAGQ

Part No TMS320F28033PAGQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP / C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 10K x 16
Voltage - Supply (Vcc/Vdd) 1.71V ~ 1.995V
Data Converters A/D 14x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1318592-TMS320F28033PAGQ
Ultra Librarian 3D Model Ultra Librarian TMS320F28033PAGQ CAD Model

Description

The TMS320F28033PAGQ is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed specifically for demanding control applications. This processor is part of TI's TMS320C2000™ series, which is renowned for its integration of the control-peripheral set and powerful 32-bit floating-point CPU. The TMS320F28033PAGQ is an ideal choice for engineers looking to implement advanced control algorithms with high precision and speed.

Key Features

  • High-Performance Processing: At the core of the TMS320F28033PAGQ is a 32-bit floating-point CPU, which operates at a frequency of up to 60 MHz. This provides the computational power necessary for sophisticated algorithms in control applications.
  • Memory: The device comes equipped with 64KB of Flash memory and 12KB of RAM, supporting efficient code execution and data storage.
  • Robust Peripherals: A suite of peripherals complements the processor, including PWM outputs, capture inputs, high-resolution ADCs, and more, to support a wide range of control tasks.
  • Communication Interfaces: For communication needs, the TMS320F28033PAGQ includes serial ports for SCI (UART), SPI, I2C, and CAN, enabling easy integration into existing systems.
  • Enhanced Control: With features like an on-chip oscillator and a precision PLL, the DSP ensures accurate timing for control applications.

Applications

The TMS320F28033PAGQ is designed for use in various industrial and automotive control systems. Common applications include:

  • Motor control (AC induction, Brushless DC, Servo, Stepper)
  • Power supplies (DC-DC converters, Inverters)
  • Renewable energy systems (Solar inverters, Wind turbines)
  • Automotive systems (Powertrain, Braking systems)
  • Industrial automation and robotics

Package and Quality

The device is housed in a 64-pin LQFP (Low Profile Quad Flat Pack) package, which offers a compact footprint suitable for space-constrained applications. Texas Instruments is committed to high-quality standards, and the TMS320F28033PAGQ is no exception, meeting stringent industrial quality criteria.

With its robust set of features and flexible peripherals, the TMS320F28033PAGQ from Texas Instruments stands out as a powerful DSP solution for engineers who require precision, performance, and reliability in their control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4595 $61.3785
6+ $16.7873 $100.7238
10+ $16.2627 $162.6270
13+ $15.7381 $204.5953
17+ $15.2135 $258.6295
22+ $13.6397 $300.0734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 345 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess