EN
  • EN
  • DE

TMS320DM8165BCYG0

Part No TMS320DM8165BCYG0
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320DM816x DaVinci Video Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci
Packaging Tray
Part Status Obsolete(EOL)
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB
Clock Rate 667MHz DSP, 720MHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.5MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.00V
Operating Temperature Range 0°C ~ 95°C (TJ)
Mounting SMD
Package 1031-BFBGA, FCBGA
Manufacturer Package 1031-FCBGA (25x25)
Win Source Part Number 1271224-TMS320DM8165BCYG0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM8165
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320DM8165BCYG0 CAD Model

Description

The TMS320DM8165BCYG0 is a cutting-edge digital media processor from Texas Instruments, renowned for its high performance and versatility in multimedia applications. This processor is part of the TMS320 series, which is well-known for its robust processing capabilities and is specifically designed to meet the demands of high-definition video and audio processing tasks.

Key Features

  • Advanced Multimedia Processing: Equipped with a multi-core architecture that includes ARM and DSP cores, the TMS320DM8165BCYG0 is capable of handling complex multimedia processing tasks with ease.
  • High-Performance Video Acceleration: With dedicated hardware for video encoding and decoding, this processor supports a wide range of video formats and standards, making it ideal for applications such as digital media adapters, home gateways, and video conferencing systems.
  • Integrated Graphics Engine: The onboard graphics engine enables high-quality 2D and 3D graphics acceleration, supporting advanced graphical user interfaces and immersive visual experiences.
  • Extensive Connectivity Options: A variety of connectivity options including HDMI, SATA, PCIe, and Gigabit Ethernet, provide flexibility for system designers to integrate the processor into a wide array of products.

Applications

The TMS320DM8165BCYG0 is suitable for a range of applications, particularly those requiring intensive video and audio processing capabilities. Some of the common applications include:

  • Set-top boxes and digital media players
  • Networked video surveillance systems
  • Video conferencing equipment
  • Interactive digital signage and kiosks
  • Automotive infotainment systems

Technical Specifications

Parameter Value
CPU Core ARM Cortex-A8 and C674x DSP
Operating Frequency Up to 1.2 GHz
Graphics Engine SGX530 3D Graphics Accelerator
Video Processing HD Video Processing Unit
Memory Interface DDR2/DDR3, NAND Flash
I/O Interfaces HDMI, SATA, PCIe, Gigabit Ethernet

The TMS320DM8165BCYG0 from Texas Instruments is an exceptional choice for developers looking to incorporate high-quality multimedia processing into their products. Its combination of powerful processing cores, advanced video capabilities, and extensive connectivity makes it a versatile and capable solution for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess