EN
  • EN
  • DE
  • IT

HMC203

Part No HMC203
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER DBL-BAL DIE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Series -
Package Bulk
Product Status Obsolete
RF Type -
Frequency 14GHz ~ 23GHz
Number of Mixers 1
Gain -
Noise Figure 10dB
Secondary Attributes -
Current - Supply -
Voltage - Supply -
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378575-HMC203
Ultra Librarian 3D Model Ultra Librarian HMC203 CAD Model

Description

The HMC203 from Analog Devices is a high-performance double-balanced frequency mixer that offers a wide range of radio frequency (RF) and intermediate frequency (IF) bandwidths. This mixer is a part of the Hittite Microwave Corporation family, which is known for providing innovative solutions in the field of analog and mixed-signal processing.

Designed to operate within the RF frequency range of 7 GHz to 9 GHz, the HMC203 is capable of converting signals to the IF band stretching from DC to 1.8 GHz. This makes it an ideal component for applications in radar systems, satellite communications, and point-to-point radio links, where precise signal conversion is critical.

The mixer's excellent isolation performance minimizes the potential for signal leakage between ports, thereby ensuring a clean and undistorted output. The HMC203 also boasts a wide dynamic range, providing consistent performance across various signal levels without compromising on linearity.

Key features of the HMC203 include:

  • RF Frequency Range: 7 - 9 GHz
  • LO Frequency Range: 7 - 9 GHz
  • IF Frequency Range: DC - 1.8 GHz
  • High Isolation: 40 dB typical
  • Conversion Loss: 8 dB typical
  • Input IP3: +17 dBm typical

The HMC203 mixer is fabricated using a gallium arsenide (GaAs) process, which contributes to its high performance and reliability. It is available in a compact package that is suitable for integration into a variety of circuit designs.

Analog Devices provides comprehensive technical support and documentation for the HMC203, including detailed datasheets, application notes, and design resources. Customers can leverage this support to accelerate the design process and ensure the best possible implementation of the mixer in their systems.

Whether you're developing advanced communication systems or working on high-frequency signal processing, the HMC203 frequency mixer from Analog Devices is a robust choice that combines performance with reliability.

You May Also Be Interested in

Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess