EN
  • EN
  • DE

TMS320DM8148BCYE2

Part No TMS320DM8148BCYE2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSR 684FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 700MHz DSP, 1GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.08MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Temperature Range - Operating 0°C to 90°C (TJ)
Mounting SMD (SMT)
Case / Package 684-FCBGA (23x23)
Win Source Part Number 213176-TMS320DM8148BCYE2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM8148BCYE2 CAD Model

Description

Product Overview: TMS320DM8148BCYE2

The TMS320DM8148BCYE2 is a high-performance digital media processor from Texas Instruments that belongs to their DaVinci series. This versatile and powerful System-on-Chip (SoC) is designed to meet the demanding requirements of multimedia and image processing applications. It integrates a host of features including a multicore architecture that combines an ARM Cortex-A8 core with a TMS320C674x DSP core, making it an ideal solution for developers looking to create sophisticated and efficient systems.

Key Features:

  • Advanced Processing Cores: The ARM Cortex-A8 core runs at up to 1GHz and is complemented by the TMS320C674x floating-point DSP running at 800MHz, offering a balanced mix of high-performance processing for both control and digital signal processing tasks.
  • Integrated Graphics: It includes a 3D graphics accelerator and a high-definition video processing unit, supporting a wide range of codecs and enabling rich multimedia experiences.
  • High-Speed Connectivity: With a variety of interfaces such as PCIe, HDMI, SATA, Gigabit Ethernet, and USB 2.0, this processor ensures seamless data transfer and connectivity options for different peripherals.
  • Memory Support: It supports various external memory interfaces, including DDR2/DDR3, NAND, and NOR flash, allowing for flexible and scalable memory configurations.
  • Industrial Temperature Range: The TMS320DM8148BCYE2 is designed to operate within an industrial temperature range, making it suitable for harsh environment applications.

Applications:

The TMS320DM8148BCYE2 excels in a variety of applications, such as:

  • Surveillance and security systems
  • Digital signage and point-of-sale terminals
  • Medical imaging and patient monitoring systems
  • Home automation and multimedia networking
  • Industrial automation and control systems

With its robust set of features and capabilities, the TMS320DM8148BCYE2 from Texas Instruments stands out as a comprehensive solution for developers and manufacturers looking to push the boundaries of what's possible in digital media and processing applications.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.8043 $105.8043
2+ $102.3913 $204.7826
3+ $98.9782 $296.9346
4+ $88.7391 $354.9564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess