EN
  • EN
  • DE

TS5A22362DGSR

Part No TS5A22362DGSR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 740 mOhm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Single Supply Voltage (V+) 2.3 V to 5.5 V
Max Switch Time (Ton,Toff) 80ns, 70ns
-3db Bandwidth 18.3MHz
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 70pF
Max Leakage Current (IS off) 50nA
Crosstalk -78dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-VSSOP
Win Source Part Number 035151-TS5A22362DGSR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Audio, Imaging, Video & Vision, Medical, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TS5A22362DGSR CAD Model

Description

Introducing the TS5A22362DGSR from Texas Instruments

The TS5A22362DGSR is a cutting-edge, dual single-pole double-throw (SPDT) analog switch that is part of Texas Instruments' high-performance switch portfolio. This device is specifically designed to operate from a single 2.3 V to 3.6 V supply, making it ideal for portable applications. Its low on-state resistance (Ron) ensures minimal signal distortion, while the 0.5 Ω typical Ron flatness provides excellent signal integrity across the full signal range.

The TS5A22362DGSR offers a high degree of flexibility and is suitable for a variety of applications, including signal routing in audio, video, and data communication systems. With its bidirectional signal flow, this switch can handle both digital and analog signals, allowing it to seamlessly integrate into various circuits without the need for additional components.

One of the key features of the TS5A22362DGSR is its low power consumption. With a typical supply current of only 0.1 µA, it is an excellent choice for battery-powered devices where power efficiency is crucial. Additionally, the device features a break-before-make switching mechanism that prevents signal cross-talk during the transition from one channel to another, ensuring signal integrity and reducing noise in sensitive applications.

The TS5A22362DGSR comes in a compact VSSOP-10 package, which is highly space-efficient and suitable for high-density circuit designs. Its operating temperature range of -40°C to +85°C makes it robust enough for use in a wide range of environmental conditions.

For ease of implementation, the TS5A22362DGSR is fully specified over the temperature range and is characterized for operation from -40°C to +85°C. Its reliability and performance are backed by Texas Instruments' commitment to quality, making it a trusted choice for engineers and designers looking for a high-performance analog switch solution.

Whether you're designing consumer electronics, communication devices, or complex industrial systems, the TS5A22362DGSR from Texas Instruments provides the reliability, efficiency, and versatility needed to create high-quality, innovative products.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8724 $52.3440
140+ $0.7158 $100.2120
220+ $0.6935 $152.5700
300+ $0.6711 $201.3300
390+ $0.6487 $252.9930
520+ $0.5816 $302.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,080 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess