EN
  • EN
  • DE

TMS320DM8127BCYE0

Part No TMS320DM8127BCYE0
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSR 684FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tray
Product Status Obsolete
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB
Clock Rate 500MHz DSP, 600MHz ARM®
Non-Volatile Memory ROM (48kB)
On-Chip RAM 832kB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.15V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting Surface Mount
Case / Package 684-BFBGA, FCBGA
Supplier Device Package 684-FCBGA (23x23)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
ECCN 5A002A1 TI
HTSUS 8542.31.0001
Other Part Number 2156-TMS320DM8127BCYE0-TI,TEXTISTMS320DM8127BCYE0
Standard Package 60
Win Source Part Number 1319924-TMS320DM8127BCYE0
Ultra Librarian 3D Model Ultra Librarian TMS320DM8127BCYE0 CAD Model

Description

The TMS320DM8127BCYE0 is a highly integrated, high-performance digital media processor from Texas Instruments (TI). This advanced system-on-chip (SoC) is part of TI's DaVinci series, designed to meet the rigorous demands of modern multimedia applications. With a focus on video, imaging, and graphics processing, the TMS320DM8127BCYE0 is an ideal choice for a wide range of industrial, surveillance, automotive, and consumer electronics applications.

At the heart of the processor is an ARM Cortex-A8 core, capable of speeds up to 1GHz, which provides a robust platform for running high-level operating systems and applications. Complementing the ARM core is a TI C674x DSP core, which is optimized for digital signal processing tasks, such as audio and video encoding/decoding, allowing for efficient multimedia processing.

The TMS320DM8127BCYE0 boasts a rich set of peripherals and interfaces, including multiple HD video inputs and outputs, dual DDR3/DDR3L memory interfaces, and a host of connectivity options such as Gigabit Ethernet MAC, PCIe, HDMI, and SATA. This ensures that the processor can handle complex tasks while maintaining connectivity with other components in a system.

For developers, TI provides extensive support through software development kits (SDKs) and reference designs, which can significantly reduce time-to-market for products incorporating the TMS320DM8127BCYE0. The processor is also supported by a vibrant ecosystem of tools and software from TI and third-party vendors, including compilers, debuggers, and application-specific libraries.

The TMS320DM8127BCYE0 is not only powerful but also efficient, with features designed to minimize power consumption while maximizing performance. It is available in a 684-pin BGA package, which is suitable for space-constrained applications while providing the necessary I/O for complex designs.

Overall, the TMS320DM8127BCYE0 represents a versatile and powerful solution for any application requiring intense multimedia processing capabilities, backed by the reliability and innovation associated with Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess