EN
  • EN
  • DE

TMS320DM6467ZUTD7

Part No TMS320DM6467ZUTD7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL MEDIA SOC 529-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 729MHz DSP, 364.5MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 529-FCBGA (19x19)
Win Source Part Number 213170-TMS320DM6467ZUTD7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM6467ZUTD7 CAD Model

Description

The TMS320DM6467ZUTD7 is a high-performance digital media System-on-Chip (SoC) from Texas Instruments, designed to meet the demanding requirements of multimedia and video applications. This advanced SoC is built on Texas Instruments' DaVinci™ technology, integrating a dual-core architecture that includes both a fixed-point DSP and an ARM9 processor.

Key Features

  • High-Performance DSP: Equipped with a TMS320C64x+™ DSP core, the TMS320DM6467ZUTD7 offers exceptional processing capabilities, making it ideal for applications requiring intensive signal processing, such as video encoding and decoding, audio processing, and image analysis.
  • ARM9 Processor: The inclusion of an ARM926EJ-S core allows for efficient control processing and provides a versatile platform for running an operating system, managing system resources, and handling user interfaces.
  • Integrated Video Processing Subsystem (HDVICP): This dedicated hardware block is designed to accelerate video processing tasks, supporting a wide range of codecs and delivering high-quality video performance.
  • Extensive Connectivity: The device features a host of peripherals, including Ethernet MAC, USB 2.0, PCI, and DDR2 memory interface, allowing for high-speed data transfers and connectivity options for various multimedia applications.
  • On-Chip Memory: With integrated on-chip memory, the TMS320DM6467ZUTD7 ensures fast access to frequently used data and instructions, enhancing overall system performance.

Applications

The TMS320DM6467ZUTD7 is suited for a wide range of applications, including:

  • High-definition video conferencing
  • Security surveillance systems
  • Digital media servers and gateways
  • Video broadcasting equipment
  • Medical imaging

Design Support

To facilitate development, Texas Instruments provides extensive design support for the TMS320DM6467ZUTD7, including software development tools, reference designs, application notes, and a robust online community. This support helps designers to reduce development time and bring their products to market faster.

Overall, the TMS320DM6467ZUTD7 is a powerful and versatile digital media processor that delivers the performance, integration, and connectivity required for next-generation multimedia applications.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $159.3303 $159.3303
2+ $154.0193 $308.0386
3+ $138.0862 $414.2586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess