EN
  • EN
  • DE

TMS320DM6467ZUTA

Part No TMS320DM6467ZUTA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media System-on-Chip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM646x, DaVinci
Packaging Tray
Part Status Obsolete(EOL)
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Clock Rate 594MHz DSP, 297MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 529-BFBGA, FCBGA
Manufacturer Package 529-FCBGA (19x19)
Win Source Part Number 1271211-TMS320DM6467ZUTA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial
Family Name TMS320DM6467
Introduction Date December 01, 2007
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320DM6467ZUTA CAD Model

Description

The TMS320DM6467ZUTA is a high-performance digital media processor from Texas Instruments (TI), designed to meet the rigorous demands of modern multimedia applications. This advanced system-on-chip (SoC) is part of TI's DaVinci™ series, which is renowned for providing integrated solutions that streamline the design process for embedded designers.

Key Features:

  • Powerful Core: At the heart of the TMS320DM6467ZUTA is a dual-core architecture that includes a TI C64x+™ DSP core and an ARM926EJ-S core. This combination delivers exceptional performance for both signal processing and control tasks, making it ideal for applications such as video encoding/decoding, video surveillance, and streaming media.
  • High-Quality Video Processing: The device supports high-resolution video processing capabilities, including 1080i and 720p H.264 video encoding and decoding, which is essential for high-definition video applications.
  • Integrated Peripherals: A range of integrated peripherals, such as a video processing subsystem, HDVICP (High-Definition Video Image Coprocessing) for video acceleration, and an Ethernet MAC, provide extensive connectivity and processing options.
  • Memory Flexibility: The processor is equipped with a flexible memory interface that supports DDR2 and mDDR, allowing designers to choose the optimal memory solution for their application.
  • Scalable Solution: With its scalable platform, the TMS320DM6467ZUTA allows for easy software and hardware upgrades, ensuring a future-proof solution for evolving multimedia requirements.

Applications:

The TMS320DM6467ZUTA is designed for a wide range of applications, including:

  • Digital Media Adapters
  • IP Set-Top Boxes
  • Video Conferencing Systems
  • Video Surveillance Systems
  • Medical Imaging
  • Digital Signage

Summary:

Overall, the TMS320DM6467ZUTA from Texas Instruments is a robust multimedia processor that offers a blend of high performance, integrated video capabilities, and a rich set of peripherals. Its dual-core architecture enables designers to build complex, media-rich applications with reduced development time and increased efficiency. Whether you are developing cutting-edge consumer electronics or sophisticated industrial systems, the TMS320DM6467ZUTA provides a solid foundation for your multimedia processing needs.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess