EN
  • EN
  • DE

PI5USB2544ZHEX

Part No PI5USB2544ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB CNTRL DETECT SWTCH 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Applications USB
Number of Channels 1
Voltage - Supply, Single (V+) 4.5V ~ 5.5V
-3db Bandwidth 2GHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Base Product Number PI5USB2544
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654878-PI5USB2544ZHEX
Ultra Librarian 3D Model Ultra Librarian PI5USB2544ZHEX CAD Model

Description

Introducing the PI5USB2544ZHEX: A USB Charging Port Controller and Power Switch from Diodes Incorporated

The PI5USB2544ZHEX is a cutting-edge USB charging port controller and integrated power switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance device is engineered to facilitate USB 2.0 high-speed data line switching and USB charging capabilities for a variety of applications. The PI5USB2544ZHEX is an ideal solution for any system that requires reliable USB switching and charging functionality, such as desktops, laptops, docking stations, monitors, and many other consumer electronics.

Key Features of the PI5USB2544ZHEX

  • USB 2.0 High-Speed Interface: The device supports high-speed (480Mbps) data switching, ensuring seamless data transfer for connected USB devices.
  • Automatic Charging Port Recognition: It features an automatic charging port (ACP) recognition that complies with the USB Battery Charging Specification, Rev 1.2, which enables optimized charging for a wide range of portable devices.
  • Integrated Power Switch: The PI5USB2544ZHEX incorporates an integrated 70mΩ (typical) power switch, providing over-current and thermal protection, and ensuring safe power management for connected devices.
  • Advanced Power Management: The device offers programmable current limits and a dynamic thermal management system to prevent overheating, thereby enhancing the longevity and reliability of the system.
  • Robust ESD Protection: With built-in ESD protection, the PI5USB2544ZHEX safeguards USB data lines from electrostatic discharge events, ensuring device integrity.
  • Compact Package: Housed in a small form factor, the 20-pin QFN (3.5mm x 4.5mm) package allows for space-saving designs, making it suitable for compact electronic assemblies.

Applications

The versatility of the PI5USB2544ZHEX extends to multiple applications where USB data line switching and enhanced charging functionality are essential. It is particularly useful in:

  • Portable and Desktop Computers
  • Consumer Electronics
  • Peripheral Hubs and Docking Stations
  • Monitors with USB Hubs
  • Networking Equipment

With its robust feature set and compliance with USB Battery Charging Specification, the PI5USB2544ZHEX from Diodes Incorporated stands out as a superior choice for designers looking to integrate advanced USB charging and data switching capabilities into their products.

You May Also Be Interested in

Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8560 $59.9200
165+ $0.7024 $115.8960
255+ $0.6804 $173.5020
355+ $0.6585 $233.7675
455+ $0.6366 $289.6530
610+ $0.5707 $348.1270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess