EN
  • EN
  • DE

TMS320DM6467CCUT6

Part No TMS320DM6467CCUT6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media System-on-Chip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM646x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 529-BFBGA, FCBGA
Manufacturer Package 529-FCBGA (19x19)
Win Source Part Number 1271203-TMS320DM6467CCUT6
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6467
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320DM6467CCUT6 CAD Model

Description

The TMS320DM6467CCUT6 is a high-performance digital media System-on-Chip (SoC) from Texas Instruments (TI), designed to meet the demanding needs of the digital video and imaging market. This powerful SoC is part of TI's TMS320DM646x Digital Media Processor series, which is known for its robust architecture that combines a fixed-point DSP and an ARM926EJ-S core.

Key Features:

  • Advanced DSP Core: The device features a TMS320C64x+™ DSP core that provides an outstanding level of performance for video processing, running at a clock speed of up to 594 MHz.
  • ARM926EJ-S Core: With an integrated ARM926EJ-S core, this processor can run at speeds up to 297 MHz, allowing for efficient handling of system control and application tasks.
  • High-Definition Video Processing: The TMS320DM6467CCUT6 is capable of supporting high-definition video processing, making it ideal for applications such as set-top boxes, digital media adapters, and video conferencing systems.
  • Integrated Peripherals: This SoC includes a host of integrated peripherals including HDVICP (High-Definition Video/Image Coprocessing), Ethernet MAC, and various other interfaces that facilitate a wide range of connectivity options.
  • Memory Flexibility: It supports a variety of external memory interfaces, including DDR2 and mDDR, which allows for flexibility in system design and ensures ample memory bandwidth for data-intensive applications.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320DM6467CCUT6 is suitable for applications where power consumption is a critical factor.

Applications:

The TMS320DM6467CCUT6 is a versatile SoC that can be used in a variety of multimedia applications. Its powerful processing capabilities make it well-suited for:

  • High-definition video encoding/decoding
  • IP video surveillance systems
  • Video conferencing equipment
  • Digital signage and media players
  • Medical imaging and diagnostics

With its combination of high-performance DSP and ARM cores, along with a rich set of peripherals, the TMS320DM6467CCUT6 from Texas Instruments stands out as an excellent choice for developers and manufacturers looking to create sophisticated digital media products and solutions.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $158.2923 $158.2923
2+ $153.0159 $306.0318
3+ $137.1866 $411.5598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 729 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess