EN
  • EN
  • DE

XC61CC2802MR

Part No XC61CC2802MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT-23
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 743232-XC61CC2802MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61CC2802MR CAD Model

Description

The XC61CC2802MR is a voltage detector (voltage supervisor) manufactured by Torex Semiconductor Ltd. It monitors the supply voltage of a system and provides a reset signal when the voltage drops below a certain threshold, preventing erratic behavior and ensuring reliable operation.

Applications

  • Microcontroller-based systems: Reset signal generation for microcontrollers and microprocessors.
  • Power management circuits: Monitoring power supply voltage and initiating shutdown procedures.
  • Battery-powered devices: Low battery detection and warning.
  • Real-time clocks (RTCs): Power failure detection and backup switching.
  • Memory protection: Preventing data corruption during voltage drops.

Features

  • Detection Voltage: 2.8V (Typical).
  • High Accuracy: Precise voltage detection.
  • Low Supply Current: Minimizes power consumption.
  • Small Package: Compact SOT-25 package.
  • Open Drain Output: Flexible output configuration.
  • Operating Temperature Range: Wide operating temperature range.

Benefits

  • System Stability: Prevents malfunctions due to voltage drops.
  • Data Protection: Protects data from corruption during power failures.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Footprint: Saves space on the circuit board.
  • Reliable Operation: Ensures reliable system operation.

Additional Details

The XC61CC2802MR operates with a very low supply current, making it ideal for battery-powered applications. The SOT-25 package is small and easy to integrate into compact designs. The open drain output allows for flexible connection to various circuits. The device provides a reliable and cost-effective solution for voltage monitoring in various electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5286 $50.2170
235+ $0.4337 $101.9195
360+ $0.4202 $151.2720
495+ $0.4066 $201.2670
640+ $0.3931 $251.5840
855+ $0.3524 $301.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,052 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess