EN
  • EN
  • DE

TMS320DM6435ZWTQ5

Part No TMS320DM6435ZWTQ5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 361-BGA / DSP Fixed-Point 32bit 500MHz 4000MIPS Automotive 361-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM643x, DaVinci
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 500MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 797419-TMS320DM6435ZWTQ5
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6435
Introduction Date January 25, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM6435ZWTQ5 CAD Model

Description

Texas Instruments TMS320DM6435ZWTQ5 Digital Media Processor

The TMS320DM6435ZWTQ5 is a high-performance digital media processor from Texas Instruments (TI), designed to meet the intense processing needs of modern digital media applications. It is part of the TMS320DM64x series, which is renowned for its robust architecture that enables efficient handling of multimedia content such as audio, video, and image processing.

This processor is built upon TI's advanced DaVinci technology platform, which integrates a host of features to support a wide array of multimedia applications, including video conferencing, surveillance, streaming media, and digital signage. The core of the TMS320DM6435ZWTQ5 is based on the high-performance TMS320C64x+™ DSP core, which operates at a frequency of up to 720 MHz, offering the computational power necessary to handle complex algorithms and high-throughput tasks.

Key features of the TMS320DM6435ZWTQ5 include:

  • High-Performance DSP Core: The TMS320C64x+ DSP core provides exceptional processing capabilities, ideal for applications requiring intensive signal processing.
  • Integrated Peripherals: The processor includes a range of integrated peripherals, such as a Video Processing Subsystem (VPSS), enhanced Direct-Memory-Access (EDMA) controller, and a host of communication interfaces like I2C, UART, and McASP (Multichannel Audio Serial Port) for flexible connectivity options.
  • Rich Multimedia Support: With hardware-accelerated video encoding and decoding support, the TMS320DM6435ZWTQ5 excels in managing multimedia data streams efficiently.
  • Low Power Consumption: Despite its powerful performance, the processor is designed for low power consumption, making it suitable for portable and power-sensitive applications.
  • Development Tools: TI provides an extensive suite of software development tools, including Code Composer Studio™ (CCStudio) IDE, DSP/BIOS, and optimized DSP libraries to expedite the development process.

The TMS320DM6435ZWTQ5 is available in a 361-ball MicroStar BGA™ package, ensuring a compact footprint for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for developers looking to create advanced digital media products that require high-speed signal processing and multimedia functionality.

Overall, the TMS320DM6435ZWTQ5 from Texas Instruments stands out as a powerful and versatile solution for a multitude of demanding digital media applications, providing the necessary tools and performance to deliver high-quality, innovative products to the market.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.3784 $62.3784
2+ $51.1823 $102.3646
4+ $49.5829 $198.3316
5+ $47.9834 $239.9170
6+ $46.3840 $278.3040
8+ $41.5856 $332.6848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 367 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess