EN
  • EN
  • DE

TMS320DM641AZNZ6

Part No TMS320DM641AZNZ6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA / DSP Fixed-Point 32bit 600MHz 4800MIPS Automotive 548-Pin FCBGA Tray
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 548-BBGA, FCBGA
Manufacturer Package 548-FCBGA (27x27)
Win Source Part Number 797398-TMS320DM641AZNZ6
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM641
Introduction Date April 04, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM641AZNZ6 CAD Model

Description

TMS320DM641AZNZ6 Digital Media Processor

The TMS320DM641AZNZ6 is a highly sophisticated digital media processor from Texas Instruments (TI), renowned for its exceptional performance and versatility in handling digital media applications. This processor is part of the TMS320DM64x series, which is specifically designed to meet the rigorous demands of high-end multimedia processing.

At the heart of the TMS320DM641AZNZ6 lies a powerful 600 MHz TMS320C64x™ DSP core. This core is optimized for high-performance digital media processing tasks, offering an ideal solution for developers working on applications such as digital video and audio encoding/decoding, video conferencing, surveillance systems, and real-time image processing.

The processor boasts a rich set of integrated peripherals, including a flexible video port that supports multiple video formats, a 10/100 Mb/s Ethernet MAC for network connectivity, and a host of other I/O options such as I2C, UART, and GPIO. This variety of interfaces ensures easy integration into a wide range of digital media systems.

Furthermore, the TMS320DM641AZNZ6 comes equipped with a robust set of development tools and software support that simplifies the design process. TI provides a comprehensive suite of software codecs and algorithms that are optimized for the C64x DSP core, enabling developers to jumpstart their multimedia applications with high-quality, proven solutions.

With its 64-bit data paths and 32-bit byte-addressable memory space, the TMS320DM641AZNZ6 delivers the computational power necessary for handling multiple streams of data in real-time. It also supports a wide range of external memory interfaces, including DDR SDRAM and asynchronous memory, providing the flexibility to choose the optimal memory configuration for a specific application.

The TMS320DM641AZNZ6 is not just a testament to Texas Instruments' commitment to providing cutting-edge technology, but also a testament to their support for developers with a robust ecosystem of tools and software. Whether for industrial, consumer, or automotive applications, this digital media processor stands as a solid foundation for any system requiring high-speed, efficient digital media processing.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.2650 $74.2650
2+ $71.9442 $143.8884
3+ $69.6234 $208.8702
4+ $67.3027 $269.2108
5+ $60.3403 $301.7015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 697 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess