EN
  • EN
  • DE

TMS320C6415TGLZ6

Part No TMS320C6415TGLZ6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 32-BIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 688401-TMS320C6415TGLZ6
Ultra Librarian 3D Model Ultra Librarian TMS320C6415TGLZ6 CAD Model

Description

The TMS320C6415TGLZ6 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficiency and speed in processing complex mathematical algorithms. This DSP is part of the TMS320C64x series, which is designed to meet the demands of high-speed signal processing applications in telecommunications, audio, industrial, and consumer electronics sectors.

Key Features

  • High-Performance Processing: With a core frequency of up to 1GHz, the TMS320C6415TGLZ6 is capable of delivering up to 8000 MIPS (Million Instructions Per Second), making it ideal for multitasking and high-throughput applications.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This architecture enables parallel processing and efficient execution of complex algorithms, significantly boosting the DSP's performance.
  • Large On-Chip Memory: The device includes integrated memory, such as L1 and L2 caches, which are crucial for reducing latency and improving data throughput.
  • Rich Peripheral Set: The TMS320C6415TGLZ6 offers a variety of peripherals, including multichannel buffered serial ports (McBSP), host-port interface (HPI), and high-speed interconnects, facilitating easy integration with other system components.
  • Robust Support for Signal Processing: With optimized support for FFT (Fast Fourier Transform), convolution, and other DSP functions, this processor is well-suited for applications requiring intense signal processing capabilities.

Applications

The versatility of the TMS320C6415TGLZ6 makes it suitable for a wide array of applications:

  • Wireless Infrastructure (e.g., base stations for 3G and 4G networks)
  • Medical Imaging (e.g., ultrasound, MRI)
  • Professional Audio Equipment
  • Industrial Control Systems
  • High-Definition Video and Image Processing

Development Support

To facilitate development, Texas Instruments provides extensive support through software and hardware tools, including Code Composer Studio (CCS) IDE, DSP/BIOS, and a range of development kits. With these tools, engineers can rapidly develop and deploy systems based on the TMS320C6415TGLZ6.

Overall, the TMS320C6415TGLZ6 DSP is a testament to Texas Instruments' commitment to providing advanced processing solutions that drive innovation across multiple industries.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess