EN
  • EN
  • DE

TMS320DM368ZCED48F

Part No TMS320DM368ZCED48F
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 338NFBGA / DSP 32bit 432MHz 338-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate 432MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.35V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 338-LFBGA
Manufacturer Package 338-NFBGA (13x13)
Win Source Part Number 797391-TMS320DM368ZCED48F
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM368
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM368ZCED48F CAD Model

Description

The TMS320DM368ZCED48F is a high-performance digital media System-on-Chip (SoC) from Texas Instruments, designed to meet the complex processing needs of modern multimedia applications. This powerful SoC is part of the TMS320DM3x generation of digital media processors, which are well-known for their robust processing capabilities and efficient power consumption.

Key Features:

  • High-Performance Digital Signal Processing: At the heart of the TMS320DM368ZCED48F is a DSP core that operates at speeds up to 432 MHz, providing ample processing power for audio and video encoding/decoding, image processing, and other signal processing tasks.
  • HD Video Support: The processor supports high-definition (HD) video, capable of handling 1080p H.264 encoding at 30 frames per second, ensuring smooth and high-quality video playback and recording capabilities.
  • Integrated Peripherals: It includes a range of integrated peripherals such as a Video Processing Subsystem (VPSS), HDVICP (High Definition Video Image Coprocessing) for accelerated video processing, and an Ethernet MAC for network connectivity.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320DM368ZCED48F is suitable for applications where power consumption is a critical factor, such as portable and battery-operated devices.
  • Extensive Connectivity: The SoC offers a variety of connectivity options, including USB 2.0, MMC/SD, and a host of other I/O interfaces, making it a versatile choice for a wide range of digital media applications.

Applications:

The TMS320DM368ZCED48F is ideal for a multitude of applications, such as:

  • IP Network Cameras
  • Digital Video Recorders (DVRs)
  • HD Video Conferencing Systems
  • Home Automation and Security Systems
  • Portable Media Players
  • Medical Imaging Devices

With its advanced features and capabilities, the Texas Instruments TMS320DM368ZCED48F is a top-tier choice for developers and manufacturers seeking a reliable and capable digital media processing solution. Its robust architecture not only ensures excellent performance but also provides the flexibility needed to drive innovation in the ever-evolving digital media landscape.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8175 $80.8175
2+ $78.2920 $156.5840
3+ $75.7664 $227.2992
4+ $73.2409 $292.9636
5+ $65.6642 $328.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,689 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess