EN
  • EN
  • DE

TMS320DM368ZCE

Part No TMS320DM368ZCE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 338NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 432MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.35V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 338-NFBGA (13x13)
Win Source Part Number 033280-TMS320DM368ZCE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320DM368ZCE CAD Model

Description

The TMS320DM368ZCE is a highly integrated, efficient digital media processor from Texas Instruments (TI), renowned for its performance and flexibility in handling digital video and audio processing tasks. This advanced system-on-chip (SoC) is part of TI's DaVinci™ series, which is specifically designed to meet the rigorous demands of digital media applications.

Key Features

  • High-Performance Digital Media Processing: At the core of the TMS320DM368ZCE is a powerful ARM926EJ-S core, running at speeds up to 432 MHz, coupled with a TI C64x+ DSP core. This combination enables high-quality video processing for HD video encoding and decoding, including H.264, MPEG-4, MJPEG, and VC-1 formats.
  • Integrated Peripherals: The processor comes with a range of integrated peripherals, including a Video Processing Subsystem (VPSS), an HD Video Image Coprocessing (HDVICP) engine, and an Image Signal Processing (ISP) pipeline for advanced image enhancements and analytics.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320DM368ZCE is ideal for battery-powered devices, offering advanced power management features that help extend battery life in portable applications.
  • Flexible Connectivity: The device supports various interfaces such as HDMI, USB 2.0, SD/MMC, and Ethernet, providing designers with the flexibility to connect a wide range of peripherals and network interfaces.
  • Extensive Software Support: TI provides an extensive software development kit (SDK) that includes codecs, application programming interfaces (APIs), and development tools, simplifying the design process and reducing time to market.

Applications

The TMS320DM368ZCE is designed for a broad range of applications where high-quality video processing is essential. It is ideal for use in digital camcorders, IP network cameras, digital signage, video conferencing systems, and other multimedia products that require efficient encoding, decoding, and image processing capabilities.

Support and Reliability

As a product of Texas Instruments, the TMS320DM368ZCE is backed by a global network of customer support and a reputation for quality and reliability. Developers can also leverage TI's extensive online resources, including technical documentation, application notes, and user forums, to facilitate product development and bring their innovations to market faster.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.6092 $53.6092
3+ $43.9870 $131.9610
4+ $42.6124 $170.4496
5+ $41.2378 $206.1890
7+ $39.8633 $279.0431
9+ $35.7395 $321.6555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,538 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess