EN
  • EN
  • DE

TMS320DM365ZCEZ

Part No TMS320DM365ZCEZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 338NFBGA / DSP 16bit/32bit 300MHz 338-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate 300MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.35V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 338-LFBGA
Manufacturer Package 338-NFBGA (13x13)
Win Source Part Number 772733-TMS320DM365ZCEZ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM365
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian TMS320DM365ZCEZ CAD Model

Description

Introducing the TMS320DM365ZCEZ Digital Media Processor

The TMS320DM365ZCEZ is a high-performance digital media system-on-chip (SoC) from Texas Instruments, designed to meet the rigorous demands of modern multimedia applications. This advanced processor is part of TI's DaVinci™ series, which is renowned for providing integrated solutions to developers of embedded video and imaging products.

Key Features

  • Powerful ARM Core: At the heart of the TMS320DM365ZCEZ is an ARM926EJ-S core, which operates at speeds up to 300 MHz, delivering the computational power needed for intensive tasks.
  • Advanced Video Processing: The SoC includes a programmable video processing engine that supports a range of codecs, including MPEG-4, H.264, and JPEG, making it an ideal choice for applications such as digital camcorders, IP cameras, and video conferencing systems.
  • High-Quality Imaging: With its integrated image signal processing (ISP) capabilities, the DM365 is capable of handling high-resolution images, which is crucial for surveillance and digital camera applications.
  • Enhanced Connectivity: This processor offers a variety of interfaces, including USB 2.0, Ethernet MAC, and multiple SDIO/MMC interfaces, providing flexibility for system design and ensuring easy integration into a wide array of products.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320DM365ZCEZ is suitable for battery-powered devices, where long operational life is a critical requirement.

Applications

The versatility of the TMS320DM365ZCEZ makes it suitable for a broad range of applications. It excels in areas such as:

  • Security and surveillance systems
  • Digital video recorders (DVRs)
  • Portable media players
  • Video conferencing equipment
  • Automotive infotainment

Development Support

Developers working with the TMS320DM365ZCEZ benefit from Texas Instruments' comprehensive support ecosystem, which includes software development kits (SDKs), reference designs, and a vibrant developer community. This support structure accelerates development timelines and helps bring products to market faster.

Whether you're designing the next generation of video-centric devices or looking for a reliable processor for your imaging solutions, the TMS320DM365ZCEZ from Texas Instruments offers the performance, features, and support necessary to create cutting-edge products.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3245 $63.9735
6+ $17.4970 $104.9820
9+ $16.9502 $152.5518
13+ $16.4034 $213.2442
16+ $15.8567 $253.7072
22+ $14.2163 $312.7586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess