EN
  • EN
  • DE

TMS320C82GGP50

Part No TMS320C82GGP50
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C8x
Packaging Tray
Part Status Obsolete(EOL)
Type Floating Point
Interface Parallel
Clock Rate 50MHz
Non-Volatile Memory External
On-Chip RAM 84kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 352-LBGA
Manufacturer Package 352-PBGA (35x35)
Win Source Part Number 1271175-TMS320C82GGP50
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C82
Introduction Date April 01, 1998
ECCN 3A991.a.2
Estimated EOL Date Obsolete
Quantity per package 2
Ultra Librarian 3D Model Ultra Librarian TMS320C82GGP50 CAD Model

Description

Overview of TMS320C82GGP50

The TMS320C82GGP50 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient processing capabilities and versatility in handling complex signal processing tasks. This product is part of the TMS320 series, which has been widely adopted in various applications ranging from industrial control systems to digital media processing.

Key Features

  • Advanced Architecture: The TMS320C82GGP50 features a dual-core architecture, which includes one master processor (MP) and one parallel processor (PP). This configuration allows for simultaneous data processing, leading to increased throughput and improved performance.
  • High-Speed Performance: With a clock speed that can reach up to 50 MHz, this DSP is capable of delivering high-speed performance for demanding applications, ensuring real-time processing of digital signals.
  • Memory: It comes equipped with a substantial amount of on-chip memory, which is essential for the execution of complex algorithms without the need for external memory components.
  • Peripheral Integration: The TMS320C82GGP50 integrates a variety of peripherals, including timers, serial ports, and parallel I/O, which facilitate connectivity and control within embedded systems.
  • Power Efficiency: Despite its powerful capabilities, this DSP is designed to be power-efficient, making it suitable for portable and battery-powered applications where power consumption is a critical factor.

Applications

The versatile nature of the TMS320C82GGP50 makes it ideal for a wide range of applications. It is particularly well-suited for:

  • Advanced digital audio and video processing
  • Telecommunications, including baseband processing and data transmission
  • Medical imaging systems, such as MRI and ultrasound equipment
  • Industrial control systems, including motor control and robotics
  • Aerospace and defense systems requiring robust signal processing capabilities

Support and Resources

Texas Instruments provides comprehensive support for the TMS320C82GGP50, including detailed datasheets, technical documentation, and development tools. This support ensures that engineers can fully leverage the capabilities of this DSP to create innovative and efficient solutions for their signal processing needs.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess