EN
  • EN
  • DE

TMS320C6748EZCEA3E

Part No TMS320C6748EZCEA3E
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 361NFBGA / DSP Fixed-Point/Floating-Point 64bit 375MHz 3648MIPS 361-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (13x13)
Win Source Part Number 797379-TMS320C6748EZCEA3E
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6748
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6748EZCEA3E CAD Model

Description

The TMS320C6748EZCEA3E is a high-performance, low-power applications processor from Texas Instruments (TI) that is part of the TMS320C674x DSP family. This processor is designed to meet the intense processing needs of modern audio and real-time signal processing applications, including industrial monitoring, embedded analytics, medical imaging, and voice recognition systems.

Key Features

  • High-Performance DSP: Equipped with a C674x floating-point VLIW DSP core that runs at a frequency of up to 456 MHz, providing up to 3656 MIPS (Million Instructions Per Second).
  • On-Chip Memory: Features 256KB of on-chip RAM, which can be configured as mapped RAM, cache, or combinations of both, ensuring efficient data management and high-speed processing.
  • External Memory Interface: Supports a wide variety of external memory interfaces including DDR2, mDDR, and NAND flash, offering flexibility in system design and expansion.
  • Rich Peripherals: Comes with a range of integrated peripherals such as USB 2.0, UART, SPI, I2C, and GPIOs, which simplify system integration and reduce the need for additional components.
  • Power Efficiency: Designed for low-power consumption, it supports multiple power-down modes, making it suitable for battery-powered and energy-efficient applications.
  • Advanced Security: Incorporates security features like a secure boot, encryption, and secure JTAG to protect against unauthorized access and ensure system integrity.

Applications

The TMS320C6748EZCEA3E is ideal for a wide range of applications due to its balance of performance and power efficiency. It is particularly well-suited for industrial automation, audio and speech processing, medical diagnostic equipment, and real-time analytics, among others. Its robust processing capabilities enable developers to implement complex algorithms and signal processing tasks, while its integrated peripherals facilitate connectivity and control.

Development Support

Texas Instruments provides comprehensive development support for the TMS320C6748EZCEA3E with software tools, reference designs, and documentation, helping to accelerate the design process and reduce time-to-market for embedded system developers.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8357 $59.6714
5+ $24.4806 $122.4030
7+ $23.7156 $166.0092
9+ $22.9506 $206.5554
12+ $22.1856 $266.2272
16+ $19.8905 $318.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess