EN
  • EN
  • DE

ST-4ETA10K

Part No ST-4ETA10K
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193905-ST-4ETA10K
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian ST-4ETA10K CAD Model

Description

The Copal Electronics Inc. ST-4ETA10K is a trimming potentiometer, a type of variable resistor used for fine-tuning or calibration in electronic circuits. It allows for precise adjustment of resistance, making it ideal for applications where accuracy and stability are crucial. The ST-4ETA series is known for its compact size and reliable performance.

Applications

  • Calibration of electronic instruments
  • Audio equipment adjustments (volume, tone)
  • Control circuits
  • Sensor trimming
  • Power supply calibration
  • Robotics
  • Industrial automation

Features

  • Compact size
  • High resolution
  • Sealed construction (depending on specific sub-model within the series)
  • Stable resistance value
  • Through-hole mounting
  • Carbon element

Benefits

  • Precise adjustment of resistance
  • Reliable performance over time
  • Easy to integrate into circuits
  • Cost-effective solution for calibration
  • Small footprint for space-constrained applications

Additional Details

The ST-4ETA10K has a resistance value of 10 kilohms. The exact power rating and tolerance will vary depending on the specific datasheet for this part. It features a carbon resistive element. The temperature coefficient typically affects the resistance value over a range of temperatures, so refer to the datasheet for specific values. Check the datasheet for details regarding rotational life and environmental characteristics. The ST-4ETA series often features a sealed construction, preventing dust and moisture from affecting the potentiometer's performance. The adjustment is typically made via a small screwdriver.

When selecting a trimming potentiometer, factors such as the required resistance range, tolerance, power rating, and environmental conditions should be considered. Proper soldering techniques are necessary to ensure a secure and reliable connection. It is recommended to consult the datasheet for specific information on soldering guidelines and operating conditions to prevent damage to the component. Regular calibration might be required to maintain accuracy over extended use.

You May Also Be Interested in

Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 100 OHM 0.2W PC PIN TOP
Lowest to $0.6782
Bourns Inc.
TRIMMER 50 OHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50KOHM 0.25W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 1W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 50 OHM 1W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.3W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.5W PC PIN SIDE
Lowest to $1.3971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess