EN
  • EN
  • DE

A3907ECGTR

Part No A3907ECGTR
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER I2C 6WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Allegro MicroSystems, LLC
Packaging Cut Reel
Motor Type - AC, DC Voice Coil Motor
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Step Resolution >256 Microsteps
Applications Camera
Output Current 102mA
Supply Voltage - Operating 2.3 V to 5.5 V
Voltage - Load 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-WLCSP (1x0.70)
Win Source Part Number 1011165-A3907ECGTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A3907ECGTR CAD Model

Description

The Allegro MicroSystems A3907ECGTR is a fully integrated driver with control and power stage for voice coil motors.

  • Type: Power MOSFET
  • Maximum Output Current: 102mA
  • Voltage Load: 2.3 V to 5.5 V
  • Package: 6-WLCSP (1x0.70)
  • Operating Temperature Range: -40°C to 150°C
  • Supply Voltage: 2.3 V to 5.5 V
  • Category: Integrated Circuits
  • Popularity: Medium

You May Also Be Interested in

Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess