EN
  • EN
  • DE

PIC18F67J94T-I/PT

Part No PIC18F67J94T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18J
Package Tape & Reel (TR)
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC18F67J94
Standard Package 1,200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264332-PIC18F67J94T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F67J94T-I/PT CAD Model

Description

Microchip Technology's PIC18F67J94T-I/PT Microcontroller

The PIC18F67J94T-I/PT is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. Designed to cater to a wide array of applications, this MCU is part of the PIC18 family, renowned for its robust architecture, versatile features, and ease of use. The device is particularly suitable for applications that require a balance between power efficiency and processing capability, such as industrial control systems, automotive electronics, and smart sensors.

Key Features:

  • Core: The MCU is built around a powerful PIC18 core with an enhanced Mid-Range 8-bit architecture, offering a wide operating voltage range from 1.8V to 3.6V, which makes it ideal for low-power applications.
  • Memory: It comes with 128 KB of Flash memory and 4 KB of RAM, providing ample space for complex programs and sufficient temporary storage for data processing tasks.
  • Digital Peripherals: The device includes a range of integrated peripherals such as timers, comparators, and PWM modules, which facilitate the development of sophisticated control functions without the need for additional components.
  • Analog Features: A standout feature of the PIC18F67J94T-I/PT is its advanced analog capabilities, including a 12-bit ADC with up to 24 channels, and a DAC, making it particularly adept for sensor interfacing and analog signal processing.
  • Communication Interfaces: The MCU supports multiple communication protocols including SPI, I2C, UART/USART, which enable it to easily communicate with other devices and form the backbone of complex multi-device systems.
  • Temperature Range: This MCU operates over an industrial temperature range from -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.
  • Package: Housed in a 64-TQFP package, the PIC18F67J94T-I/PT is compact and suitable for space-constrained applications.

With its advanced features and Microchip's commitment to quality, the PIC18F67J94T-I/PT is an excellent choice for designers looking to leverage a high-performance MCU with extensive analog and digital integration. Whether it's for consumer electronics, medical devices, or IoT applications, this MCU can help streamline the design process and reduce time to market.

For more information, datasheets, and support, visit Microchip Technology's official website.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4865 $58.3785
20+ $6.0684 $121.3680
30+ $5.8593 $175.7790
43+ $5.4412 $233.9716
56+ $5.2310 $292.9360
69+ $5.0219 $346.5111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess