EN
  • EN
  • DE

TMS320C6712GFN100

Part No TMS320C6712GFN100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FLOATING POINT DSP 256-BGA / DSP Floating-Point 32bit 100MHz 800MIPS 256-Pin BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C67x
Packaging Tray
Part Status Obsolete(EOL)
Type Floating Point
Interface McBSP
Clock Rate 100MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (27x27)
Win Source Part Number 797366-TMS320C6712GFN100
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6712
Introduction Date August 01, 2000
ECCN 3A991.a.2
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS320C6712GFN100 CAD Model

Description

The TMS320C6712GFN100 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional computational power and efficiency. This DSP is part of the TMS320C67xx series, which is designed to meet the rigorous demands of high-precision, data-intensive applications such as audio processing, telecommunications, and industrial control systems.

Key Features:

  • High-Speed Performance: Equipped with a 32-bit fixed-point DSP core, the TMS320C6712GFN100 operates at a frequency of up to 100MHz, delivering the computational prowess required for complex signal processing tasks.
  • Large On-Chip Memory: This DSP features a large on-chip memory, including 256K bytes of zero-wait state Synchronous DRAM (SDRAM) and 16K bytes of Direct-Mapped SRAM, ensuring swift data access and efficient processing.
  • Advanced Peripherals: The TMS320C6712GFN100 offers a range of peripherals such as a multichannel buffered serial port (McBSP), host port interface (HPI), and a 32-bit external memory interface (EMIF) to support flexible and high-speed I/O operations.
  • Optimized for DSP Algorithms: The processor is optimized for executing complex algorithms such as Fast Fourier Transforms (FFT), digital filtering, and image processing with its powerful instruction set and hardware support for loop control and single-cycle arithmetic operations.
  • Scalable and Versatile: This DSP is designed to be scalable and can be easily integrated into a variety of system designs, making it a versatile choice for both new designs and upgrades to existing systems.
  • Low Power Consumption: Despite its performance capabilities, the TMS320C6712GFN100 is designed for low power consumption, making it suitable for portable and power-sensitive applications.

Applications:

The TMS320C6712GFN100 is ideal for a wide range of applications, including:

  • Professional and consumer audio systems
  • Voice and data communication equipment
  • Medical imaging devices
  • Industrial control and automation systems
  • Instrumentation and test equipment

With its powerful features and flexible capabilities, the TMS320C6712GFN100 from Texas Instruments stands as a robust solution for developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess