EN
  • EN
  • DE

TMS320C6671ACYP25

Part No TMS320C6671ACYP25
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 841FCBGA / DSP Fixed-Point/Floating-Point 64bit 1.25GHz 3200MIPS 841-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C66x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, PCIe, I2C, SPI, SRIO, UART
Clock Rate 1.25GHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 4.56MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 841-BFBGA, FCBGA
Manufacturer Package 841-FCBGA (24x24)
Win Source Part Number 797357-TMS320C6671ACYP25
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6671
ECCN 5A991.b.4.a
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6671ACYP25 CAD Model

Description

The TMS320C6671ACYP25 is a high-performance multicore digital signal processor (DSP) from Texas Instruments, designed for applications that demand efficient, high-speed processing and real-time functionality. This DSP is part of the TMS320C66x family of devices, which are well-known for their fixed and floating-point capabilities, making them ideal for a wide range of signal processing tasks.

At the heart of the TMS320C6671ACYP25 lies a 1.25 GHz C66x core that delivers up to 10 GHz of raw processing power when utilized in multicore configurations. The device is equipped with 32KB of L1 instruction and data cache, and 512KB of L2 cache, ensuring smooth and efficient data flow during complex computations. Additionally, it includes a 4MB of shared L3 cache that further enhances the processing capability.

This DSP features a high-bandwidth Integrated Memory Controller (IMC) that supports 64-bit DDR3 memory with ECC, providing both speed and reliability for memory-intensive applications. The TMS320C6671ACYP25 also includes a variety of peripherals and interfaces, including Gigabit Ethernet, PCIe, SRIO, and HyperLink, offering flexible and high-speed connectivity options for system integration.

The device is designed with power efficiency in mind, incorporating various power-saving techniques that make it suitable for green applications or where thermal constraints are a concern. Its advanced architecture allows for dynamic power scaling, ensuring that the DSP consumes power proportionally to the processing load.

Texas Instruments provides a comprehensive suite of software tools and libraries to support the development of applications on the TMS320C6671ACYP25. This includes optimized DSP libraries, which help in accelerating the development cycle and reducing time-to-market for products utilizing this processor.

Whether it's for telecommunications, medical imaging, audio processing, or industrial control, the TMS320C6671ACYP25 is a robust and versatile choice that can handle the most demanding signal processing requirements with ease.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess