EN
  • EN
  • DE

GTL2002DP/DG,118

Part No GTL2002DP/DG,118
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 8TSSOP / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1 V ~ 5.5 V
Voltage - VCCB 1 V ~ 5.5 V
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number GTL20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935287146118,GTL2002DP/DG-T,GTL2002DPDG118,568-8694-1,GTL2002DP/DG-T-ND,568-8694-2,954-GTL2002DP/DG118,568-8694-6,GTL2002DP/DG,118-ND
Standard Package 2,500
Win Source Part Number 1009382-GTL2002DP/DG,118
Ultra Librarian 3D Model Ultra Librarian GTL2002DP/DG,118 CAD Model

Description

NXP GTL2002DP/DG,118 Bidirectional Voltage-Level Translator

The NXP GTL2002DP/DG,118 is a cutting-edge, bidirectional voltage-level translator designed to address the need for a seamless interface between devices operating at different voltage levels. Part of NXP's extensive logic product portfolio, this device is specifically engineered to facilitate communication between low-voltage and higher-voltage circuits, which is a common requirement in multi-voltage systems. The GTL2002 is particularly well-suited for applications that require a flexible and reliable method for voltage translation, such as mobile devices, computing, and consumer electronics.

Equipped with two-bit, dual-supply translating transceivers, the GTL2002DP/DG,118 allows for bidirectional voltage translation without the need for a direction control signal. This simplifies the design of the interface and reduces the overall component count. The device supports voltage level translation from as low as 1.0V to as high as 5.0V, making it highly versatile and capable of interfacing with a wide range of logic levels.

The GTL2002DP/DG,118 comes in a small and energy-efficient package, the TSSOP-8 (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. The compact form factor ensures that it can be easily integrated into various designs without significantly impacting the overall board size. Additionally, the device features over-voltage tolerant I/Os, which provide an extra layer of protection against higher voltages that may inadvertently be applied to the device, thus ensuring the reliability and longevity of the system.

For designers looking to implement level translation in their systems, the GTL2002DP/DG,118 is an excellent choice due to its ease of use, robustness, and compatibility with multiple logic levels. Its automatic direction sensing and non-preferential power-up sequencing simplify the design process and reduce the time to market. By choosing the NXP GTL2002DP/DG,118, engineers can ensure seamless communication between components, regardless of their operating voltage differences, while maintaining signal integrity and system stability.

With its high performance, small footprint, and reliability, the GTL2002DP/DG,118 from NXP is an indispensable component for modern electronic systems that require flexible and efficient voltage-level translation solutions.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,610 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess