EN
  • EN
  • DE

TMS320C6652CZH6

Part No TMS320C6652CZH6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED AND FLOATING POINT DIGITAL / DSP Fixed-Point/Floating-Point 16bit 600MHz 27200MIPS 625-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C66x
Packaging Tray
Type Fixed/Floating Point
Interface DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP
Clock Rate 600MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 1.06MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 625-BFBGA, FCBGA
Manufacturer Package 625-FCBGA (21x21)
Win Source Part Number 797347-TMS320C6652CZH6
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6652
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6652CZH6 CAD Model

Description

The TMS320C6652CZH6 is a high-performance, fixed and floating-point digital signal processor (DSP) from Texas Instruments (TI) that is part of the TMS320C66x family of devices. This DSP is designed to meet the intense processing needs of modern, high-throughput applications such as telecommunications, medical imaging, server applications, and industrial automation.

Key Features

  • Advanced Multicore Architecture: The TMS320C6652CZH6 is built on a multicore architecture that includes two C66x DSP core. This architecture enables parallel processing and high throughput, making it ideal for applications that require intense computation.
  • High Performance: With a core speed of up to 1.25 GHz, this DSP can deliver up to 160 GFLOPs of combined fixed and floating-point performance, ensuring efficient processing for compute-intensive tasks.
  • Integrated Memory: The device features a robust on-chip memory system that includes L1 and L2 RAM, reducing the need for external memory and thus improving system performance and reducing power consumption.
  • Rich Peripheral Set: The TMS320C6652CZH6 comes with a variety of peripherals, including Ethernet, PCIe, SRIO, and HyperLink interfaces, providing excellent connectivity options for a wide range of applications.
  • Energy Efficiency: TI's TMS320C6652CZH6 is designed with energy efficiency in mind, featuring low-power modes and a highly efficient 40nm process technology, making it suitable for energy-sensitive applications.

Potential Applications

The versatility and power of the TMS320C6652CZH6 make it an excellent choice for a myriad of applications. It is particularly well-suited for:

  • High-speed data acquisition and processing
  • Wireless base station infrastructure
  • Medical imaging systems
  • Professional audio and video processing
  • Industrial control and automation systems

In summary, the Texas Instruments TMS320C6652CZH6 DSP is a powerful solution that combines speed, efficiency, and a wide array of features to handle the demanding processing needs of various high-end applications. Its advanced multicore architecture and high-performance capabilities make it a leading choice for designers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.8028 $73.8028
2+ $60.5561 $121.1122
3+ $58.6637 $175.9911
4+ $56.7714 $227.0856
5+ $54.8790 $274.3950
7+ $49.2019 $344.4133
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess