EN
  • EN
  • DE

MAX6711MEXS+T

Part No MAX6711MEXS+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.38V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-82A, SOT-343
Manufacturer Package SC-70-4
Win Source Part Number 705824-MAX6711MEXS+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6711M
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6711MEXS+T CAD Model

Description

Maxim Integrated MAX6711MEXS+T Voltage Monitor

The MAX6711MEXS+T is a highly reliable, low-power voltage monitor from Maxim Integrated, designed to ensure the stability and functionality of electronic systems by monitoring their power supplies. This compact, precision device is particularly suitable for use in portable and space-constrained applications due to its small size and low power consumption.

One of the key features of the MAX6711MEXS+T is its ability to monitor a single system supply voltage and assert a reset if the voltage drops below a predetermined threshold. The reset output remains asserted until the system voltage recovers and stabilizes above the threshold, ensuring that the system microcontroller or processor restarts in a known, stable state. This feature is crucial for preventing system errors and data corruption that can occur due to unexpected power fluctuations.

The device operates over a wide voltage range, making it versatile for various applications, from battery-powered devices to sophisticated industrial equipment. The MAX6711MEXS+T is designed to consume minimal power, which helps to extend the battery life of portable devices and reduce overall energy consumption for environmentally conscious designs.

Maxim Integrated has equipped the MAX6711MEXS+T with additional features that enhance system reliability. These include a manual reset input that allows for an external signal to trigger a system reset, providing a means for system maintenance or emergency shutdowns. Furthermore, the device's built-in hysteresis prevents erratic reset operation in the presence of noisy supply voltages, ensuring stable system performance.

The MAX6711MEXS+T is offered in a small, 4-pin SC70 package, which is ideal for applications where board space is at a premium. Its temperature range of -40°C to +125°C ensures that it can operate reliably in harsh environmental conditions. As a testament to its quality and reliability, the device is RoHS compliant and adheres to Maxim Integrated's stringent standards for electronic components.

Overall, the MAX6711MEXS+T voltage monitor is an essential component for designers looking to enhance the reliability and stability of their electronic systems, particularly where size and power consumption are critical considerations.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4020 $56.0800
90+ $1.1504 $103.5360
135+ $1.1144 $150.4440
190+ $1.0785 $204.9150
240+ $1.0425 $250.2000
325+ $0.9347 $303.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess