EN
  • EN
  • DE

TPD1E04U04DPYR

Part No TPD1E04U04DPYR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 3.6VWM 8.9VC 2X1SON / 8.9V Clamp 2.5A (8/20μs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.6V (Max)
Voltage - Breakdown (Min) 4.5V
Voltage - Clamping (Max) @ Ipp 8.9V
Current - Peak Pulse (10/1000µs) 2.5A (8/20µs)
Power - Peak Pulse 19W
Power Line Protection Yes
Applications HDMI
Capacitance @ Frequency 0.5pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 0402 (1006 Metric)
Supplier Device Package 2-X1SON (1x.60)
Base Product Number TPD1E
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 852773-TPD1E04U04DPYR
Ultra Librarian 3D Model Ultra Librarian TPD1E04U04DPYR CAD Model

Description

TPD1E04U04DPYR by Texas Instruments

The TPD1E04U04DPYR is a state-of-the-art ESD protection device from the renowned semiconductor manufacturer Texas Instruments (TI). This compact and efficient solution is designed to safeguard high-speed interfaces against Electrostatic Discharge (ESD) and other voltage-induced transient events. It is a vital component for modern electronics, ensuring the longevity and reliability of devices across various applications.

Key Features

  • Low Clamping Voltage: The TPD1E04U04DPYR offers a very low dynamic resistance and clamping voltage, which is essential for protecting sensitive circuits from ESD strikes without compromising signal integrity.
  • High-Speed Data Line Protection: With a 0.5-pF ultra-low capacitance, it is an ideal choice for protecting high-speed data lines, including USB 2.0, HDMI, LVDS, and other similar interfaces.
  • Compact Footprint: The device comes in an ultra-small DPN package, making it perfect for space-constrained applications where board real estate is at a premium.
  • IEC Compatibility: It is designed to comply with the IEC 61000-4-2 (ESD) standard, ensuring robust protection for your electronics against common electrostatic occurrences.

Applications

The TPD1E04U04DPYR's versatility makes it suitable for a wide range of applications. It is commonly used in:

  • Smartphones, Tablets, and Portable Electronics
  • High-Speed Data Ports and Interfaces
  • USB 2.0 and HDMI Ports
  • Consumer Electronics
  • Wearable Technology
  • Medical Devices with Data Interfaces

Technical Specifications

  • Channels: 1
  • ESD Protection Voltage: ±10kV (IEC 61000-4-2)
  • Package / Case: DPN-2 (1.0x0.6mm)
  • Operating Temperature: -40°C to +125°C

With its combination of low capacitance, high-level ESD protection, and minimal package size, the TPD1E04U04DPYR is an excellent choice for designers looking to enhance the durability and performance of their high-speed data interfaces. Texas Instruments' commitment to quality ensures that this ESD protection device will deliver the reliability and performance expected from a leading semiconductor company.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1341 $50.2875
910+ $0.1101 $100.1910
1,410+ $0.1066 $150.3060
1,940+ $0.1032 $200.2080
2,510+ $0.0998 $250.4980
3,360+ $0.0894 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,110 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess