EN
  • EN
  • DE

TMS320C6457CCMH8

Part No TMS320C6457CCMH8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT 688FCBGA / DSP Fixed-Point 32bit 850MHz 6800MIPS 688-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C645x
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC
Clock Rate 850MHz
On-Chip RAM 2.1MB
Voltage - I/O 1.1V, 1.8V, 3.3V
Voltage - Core 1.10V
Operating Temperature Range 0°C ~ 100°C (TC)
Mounting SMD
Package 688-BFBGA, FCBGA Exposed Pad
Manufacturer Package 688-FCBGA (23x23)
Win Source Part Number 797337-TMS320C6457CCMH8
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6457
Introduction Date February 01, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6457CCMH8 CAD Model

Description

Overview of TMS320C6457CCMH8

The TMS320C6457CCMH8 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the intense processing demands of modern communication, industrial, and multimedia applications. This DSP is a member of the TMS320C64x+™ series, which is renowned for its advanced signal processing capabilities and efficient power consumption.

Key Features

  • Core Performance: The TMS320C6457CCMH8 is equipped with a fixed-point DSP core that can run at a clock speed of up to 1.2 GHz, delivering up to 9600 MIPS (Million Instructions Per Second).
  • Memory: It features a rich set of integrated memory components, including 1MB of L2 RAM, which can be configured as cache or mapped RAM, and 768KB of L1 program and data RAM.
  • High-Speed Interfaces: The device includes a variety of high-speed peripherals such as Gigabit Ethernet MAC (EMAC), Serial RapidIO®, and PCI Express for seamless connectivity and data transfer.
  • Advanced Security: The DSP incorporates security features like a secure boot and cryptography support, ensuring secure data processing and transmission.

Applications

The versatility of the TMS320C6457CCMH8 allows it to be used in a wide array of applications. It excels in areas such as:

  • Telecommunications infrastructure (e.g., base stations, media gateways)
  • Medical imaging systems (e.g., MRI, CT scanners)
  • Industrial control and automation systems
  • High-definition video and audio processing
  • Mission-critical defense and aerospace applications

Development Support

Developers working with the TMS320C6457CCMH8 can take advantage of Texas Instruments' comprehensive suite of development tools. These include the Code Composer Studio™ integrated development environment (IDE), robust software libraries, and reference designs to accelerate product development and time-to-market.

Conclusion

The TMS320C6457CCMH8 DSP is an ideal choice for developers looking to implement high-speed signal processing in their products. Its blend of performance, integrated memory, and high-speed interfaces, coupled with support for security and extensive development tools, make it a formidable component for a multitude of sophisticated applications.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess