EN
  • EN
  • DE

3G3DV-B631K-BC01

Part No 3G3DV-B631K-BC01
Manufacturer Omron
Catalog Motor Driver Boards, Modules
Description VARI FREQ DRIVE 344A 690V LOAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Motors, Solenoids, Driver Boards/Modules
Manufacturer Omron Automation and Safety
Series 3G3DV
Type Module
Motor Type AC Motor
Control / Drive Type Variable Frequency Drive (VFD)
Number of Motors 1
Voltage - Load 690 V
Output Current 344A
Wattage - Load 310000W
Operating Supply Voltage 690VAC
Mounting Chassis Mount
Operating Temperature Range 0°C ~ 50°C
Weight 599 lbs (271.7kg)
Win Source Part Number 769532-3G3DV-B631K-BC01
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3G3DV-B631K-BC01 CAD Model

Description

The Omron Automation and Safety module is a high-performance electronic component designed for use with AC motors.

  • Mounting Type: Chassis Mount
  • Operating Temperature: 0°C to 50°C
  • Output Current: 344A
  • Voltage Load: 690V
  • Control/Drive Type: Variable Frequency Drive (VFD)
  • Number of Motors: One
  • Wattage Load: 310000W

You May Also Be Interested in

Omron
MX FOOTPRINT RFI FILTER
Lowest to $602.0368
Omron
VARI FREQ DRIVE 344A 690V LOAD
Need more? Email Us
Festo Corporation
PARALLEL KIT
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV312 - 3K / Variable Frequency Drive (VFD) 323V ~ 550V Supply 7.1A 380 ~ 500V Load
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Makeblock Co., LTD.
MEDS15 SERVO MOTOR BRACKET-BLUE( / Mounting Bracket
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Panasonic
SERVO DRIVER 15A 120V LOAD
Need more? Email Us
Amphenol
FIN MOUNT, 0.25 WIDE, 1.00 LONG
Lowest to $0.0318

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess