EN
  • EN
  • DE

TMS320C6455BCTZ

Part No TMS320C6455BCTZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 32bit 1GHz 8000MIPS 697-Pin FCBGA Tray / IC DSP FIXED-POINT 697FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 1GHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 2.1MB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.25V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 697-FCBGA (24x24)
Win Source Part Number 043222-TMS320C6455BCTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320C6455
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6455BCTZ CAD Model

Description

The Texas Instruments TMS320C6455BCTZ is a high-performance digital signal processor (DSP) that is part of the TMS320C64x+™ DSP family. This device is designed to meet the intense processing needs of modern embedded applications, including telecommunications, imaging, audio, industrial, and more. With its advanced architecture, the TMS320C6455BCTZ provides a balanced combination of performance, power efficiency, and cost-effectiveness.

Key Features:

  • High-Performance DSP Core: The DSP is based on the high-speed, high-performance C64x+ DSP core, which can run at a clock speed of up to 1.2 GHz, providing up to 9600 MIPS (Million Instructions Per Second).
  • Large On-chip Memory: It comes with integrated memory, including L1 and L2 caches, which are essential for reducing latency and improving the overall speed of data processing.
  • Robust Peripheral Set: The device includes a rich set of peripherals such as Gigabit Ethernet MACs, high-speed serial interfaces, and PCI-Express connectivity, facilitating easy integration into a wide range of systems.
  • Advanced Security Features: With security becoming increasingly important, the TMS320C6455BCTZ includes secure boot and encryption capabilities to protect intellectual property and ensure secure data processing.
  • Power Management: It features sophisticated power management techniques that allow for reduced power consumption during idle or less intensive processing periods.

Applications:

This DSP is well-suited for applications that require intensive computation and fast processing times such as:

  • Wireless and Wired Communications Infrastructure
  • Medical Imaging Systems
  • Professional Audio Equipment
  • Industrial Control and Automation Systems
  • Test and Measurement Equipment

The TMS320C6455BCTZ is available in a 697-pin BGA (Ball Grid Array) package, ensuring a compact footprint for space-constrained applications. Its combination of processing power, peripherals, and packaging makes it a versatile choice for designers looking to leverage Texas Instruments' DSP technology for their high-end embedded solutions.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $230.0459 $230.0459
2+ $206.2480 $412.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess