EN
  • EN
  • DE

TMS320C6413ZTSA500

Part No TMS320C6413ZTSA500
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 288-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 105°C (TC)
Mounting SMD (SMT)
Case / Package 288-FCBGA (23x23)
Win Source Part Number 043216-TMS320C6413ZTSA500
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6413ZTSA500 CAD Model

Description

The TMS320C6413ZTSA500 is a high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer, Texas Instruments (TI). This powerful DSP is part of TI's TMS320C64x series, which is known for its efficient fixed-point processing capabilities. The TMS320C6413ZTSA500 is designed to meet the rigorous demands of a variety of applications, including telecommunications, industrial control, digital imaging, audio processing, and medical devices.

Key Features

  • Clock Speed: The device operates at a frequency of 500 MHz, providing a balance of power and energy efficiency for demanding signal processing tasks.
  • Architecture: It is built on the advanced VelociTI.2 architecture, which enhances performance through parallelism, thereby allowing simultaneous execution of instructions.
  • Memory: The DSP includes integrated memory controllers that support a wide range of external memory options, ensuring flexible system design and improved data throughput.
  • Cache: It features a large on-chip cache memory, which includes 64KB of L1 program cache, 8KB of L1 data cache, and 1MB of L2 cache, optimizing the execution of complex algorithms.
  • Peripherals: A variety of on-chip peripherals are available, such as a high-speed DMA controller, timers, and serial ports, which provide extensive connectivity and simplify system integration.
  • Power Management: The TMS320C6413ZTSA500 includes sophisticated power management techniques, which allow for reduced power consumption during idle or lower performance states.

Applications

The versatility of the TMS320C6413ZTSA500 makes it suitable for a broad range of applications. In the field of telecommunications, it can be used for infrastructure equipment such as base stations and media gateways. Industrial control systems benefit from its ability to perform complex real-time analytics, while digital imaging systems leverage its processing power for image enhancement and analysis. The audio processing industry utilizes the DSP for high-fidelity sound encoding and decoding, and medical device manufacturers incorporate it into equipment for diagnostic imaging and patient monitoring.

With its robust set of features and capabilities, the Texas Instruments TMS320C6413ZTSA500 stands as a testament to the company's commitment to providing advanced DSP solutions that push the boundaries of digital signal processing technology.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 493 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess