EN
  • EN
  • DE

TDA1519CTH/N3S

Part No TDA1519CTH/N3S
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description AUDIO AMP SPEAKER 1-CH CLASS-B 2 / Amplifier IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr NXP
Series *
Package Tape & Reel
Product Status Not For New Designs
Standard Package 112 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
Win Source Part Number 982761-TDA1519CTH/N3S
Ultra Librarian 3D Model Ultra Librarian TDA1519CTH/N3S CAD Model

Description

Product Overview: TDA1519CTH/N3S by NXP

The TDA1519CTH/N3S is a high-performance integrated circuit produced by NXP Semiconductors, designed primarily for use in car radio applications. This robust audio power amplifier encapsulates cutting-edge technology to deliver superior sound quality and reliability, solidifying its position as a top choice for automotive audio systems.

Key Features:

  • Power Output: The TDA1519CTH/N3S boasts an impressive power output, capable of delivering up to 22 Watts per channel into a 4-ohm load. This ensures loud and clear sound reproduction, making it perfect for the demanding automotive environment.
  • Dual Bridge-Tied Load (BTL) Configuration: This IC can drive two speakers in a BTL configuration, meaning it can provide a higher power output without the need for a bootstrap capacitor or a BTL coupling capacitor, simplifying the circuit design and reducing overall system cost.
  • Flexibility: It is designed to operate over a wide supply voltage range, accommodating the fluctuations common in automotive power systems, while still maintaining consistent performance.
  • Integrated Protection Circuits: The TDA1519CTH/N3S includes a suite of protection features like short-circuit protection, thermal overload protection, and a safe operating area for the output transistors, ensuring the longevity and reliability of the IC under harsh operating conditions.

Applications:

The primary application for the TDA1519CTH/N3S is in the automotive industry, where it is used in car radios and audio systems to provide high-quality sound. Its robust design also makes it suitable for other applications that require a reliable audio amplification solution.

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the TDA1519CTH/N3S is no exception. Manufactured with the highest standards, it ensures performance and durability, which is particularly important for automotive components that are exposed to extreme conditions.

With its combination of power, protection, and performance, the TDA1519CTH/N3S from NXP is an ideal choice for manufacturers and designers looking to create high-fidelity audio systems for the automotive market.

You May Also Be Interested in

Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess