EN
  • EN
  • DE

TMS320C6411GLZ

Part No TMS320C6411GLZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 532-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 532-FCBGA (23x23)
Win Source Part Number 213153-TMS320C6411GLZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6411GLZ CAD Model

Description

The TMS320C6411GLZ is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its advanced capabilities in processing digital signal data with exceptional speed and accuracy. This product is part of the TMS320C64x series, which is well-known for its use in a wide range of applications, including telecommunications, audio processing, industrial control systems, and consumer electronics.

Key Features

  • High-Performance Processing: With a core frequency that can reach up to 600 MHz, the TMS320C6411GLZ offers lightning-fast processing capabilities, making it ideal for demanding signal processing tasks.
  • Advanced Architecture: The DSP features a very long instruction word (VLIW) architecture that allows multiple instructions to be executed simultaneously, greatly enhancing performance.
  • Large On-Chip Memory: Equipped with a generous amount of on-chip memory, including L1 and L2 caches, this DSP can handle complex algorithms and data sets with ease.
  • High-Precision Arithmetic: The device supports 32-bit and 40-bit floating-point arithmetic, as well as 16-bit and 32-bit fixed-point arithmetic, providing flexibility in computational accuracy.

Application Areas

The TMS320C6411GLZ is versatile and can be used in various high-end applications such as:

  • Wireless and wired communications infrastructure
  • Professional audio equipment
  • Medical imaging systems
  • Industrial control and automation
  • Defense and aerospace systems

Reliability and Support

Texas Instruments provides comprehensive support for the TMS320C6411GLZ, including detailed technical documentation, development tools, and software libraries to facilitate the design and development process. Moreover, this DSP is designed to meet the rigorous demands of industrial and commercial applications, ensuring reliable performance in a wide range of environmental conditions.

Whether you are developing a sophisticated telecommunications system or an intricate audio processing unit, the TMS320C6411GLZ offers the computational power, flexibility, and reliability needed to achieve your design objectives.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess