EN
  • EN
  • DE
  • IT

OZ8321LN-B1-5-TR

Part No OZ8321LN-B1-5-TR
Manufacturer O2MICRO
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer O2MICRO
Win Source Part Number 715677-OZ8321LN-B1-5-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ8321LN-B1-5-TR CAD Model

Description

The OZ8321LN-B1-5-TR is a highly integrated battery management and power control IC from O2Micro. It's designed to provide efficient power conversion and comprehensive protection features for portable devices, primarily focusing on notebook computers and other battery-powered applications.

Applications:

  • Notebook computers: As a primary battery charger and power manager.
  • Portable media players: For efficient power regulation and battery charging.
  • Handheld devices: Including PDAs and other battery-operated equipment.

Features:

  • Integrated synchronous buck converter: Provides high efficiency DC-DC conversion for battery charging.
  • Programmable charging parameters: Allows customization of charging voltage, current, and termination settings.
  • Comprehensive protection features: Includes over-voltage, over-current, short-circuit, and over-temperature protection.
  • SMBus interface: Enables communication and control via the System Management Bus protocol.
  • Automatic power source selection: Seamlessly switches between battery and external power sources.

Benefits:

  • Extended battery life: High efficiency conversion minimizes power loss and maximizes battery runtime.
  • Enhanced system reliability: Robust protection features prevent damage from electrical faults.
  • Simplified system design: Integrated functionality reduces the need for external components.
  • Flexible configuration: Programmable parameters allow optimization for different battery types and charging profiles.
  • Improved thermal performance: Efficient operation reduces heat generation.

The OZ8321LN-B1-5-TR is typically used in conjunction with a microcontroller to manage the charging and discharging of lithium-ion or lithium-polymer batteries. Its SMBus interface allows the microcontroller to monitor battery status, adjust charging parameters, and respond to fault conditions. This IC plays a critical role in ensuring safe and efficient operation of battery-powered devices.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess