EN
  • EN
  • DE

XC2C512-10FG324C

Part No XC2C512-10FG324C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description Optimized for 1.8V systems
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series CoolRunner II
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 9.2ns
Voltage Supply - Internal 1.7 V ~ 1.9 V
Number of Logic Elements/Blocks 32
Number of Macrocells 512
Number of Gates 12000
Number of I/O 270
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 324-BBGA
Manufacturer Package 324-FBGA (23x23)
Win Source Part Number 1281505-XC2C512-10FG324C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Family Name XC2C512
Introduction Date September 26, 2001
ECCN 3A991.d
Ultra Librarian 3D Model Ultra Librarian XC2C512-10FG324C CAD Model

Description

The Xilinx Inc. XC2C512-10FG324C is a CoolRunner II series integrated circuit (IC) that is programmable in-system.

  • Package Size: 324-BBGA
  • Temperature Range: 0°C to 70°C (TA)
  • Number of I/O: 270
  • Number of Gates: 12000
  • Delay Time tpd(1) Max: 9.2ns
  • Voltage Supply - Internal: 1.7 V to 1.9 V
  • Number of Logic Elements/Blocks: 32
  • Number of Macrocells: 512
  • Supply and demand status: Limited
  • ECCN: 3A991.d

You May Also Be Interested in

Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.2208
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess