EN
  • EN
  • DE

TMS320C6211BGFN150

Part No TMS320C6211BGFN150
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 256-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 150MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 256-BGA (27x27)
Win Source Part Number 033276-TMS320C6211BGFN150
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6211BGFN150 CAD Model

Description

The TMS320C6211BGFN150 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its efficient processing capabilities and robust architecture. This DSP is part of the TMS320C6x family, which is designed to provide optimal solutions for a wide range of applications, including telecommunications, audio processing, industrial control, and more.

Key Features

  • Clock Speed: The TMS320C6211BGFN150 boasts a clock speed that enables rapid data processing, making it ideal for real-time applications.
  • Architecture: It utilizes the advanced VelociTI architecture, which enhances parallelism and allows for simultaneous execution of multiple instructions.
  • Memory: Equipped with a large on-chip memory, this DSP minimizes the need for external memory, thus reducing system costs and complexity.
  • Power Efficiency: Designed with power efficiency in mind, it consumes less power, which is crucial for portable and battery-operated devices.
  • Peripheral Integration: The TMS320C6211BGFN150 includes a variety of integrated peripherals, such as timers and serial ports, to support diverse application requirements.

Applications

This DSP is suited for applications that require intensive signal processing capabilities, such as:

  • Wireless and wired communications
  • Audio and speech processing
  • Medical imaging
  • Industrial control systems
  • Digital motor control

Package and Quality

The TMS320C6211BGFN150 is offered in a BGA (Ball Grid Array) package, which allows for efficient heat dissipation and a compact footprint. Texas Instruments is committed to high-quality standards, and this product is no exception, ensuring reliability and performance for mission-critical applications.

Support and Resources

TI provides extensive support for the TMS320C6211BGFN150, including detailed datasheets, application notes, and a variety of development tools. These resources are designed to help engineers streamline the design process and bring products to market faster.

Conclusion

The TMS320C6211BGFN150 from Texas Instruments stands out as a powerful and versatile DSP that meets the demands of modern signal processing tasks. With its advanced features and support infrastructure, it is an excellent choice for developers looking to maximize performance and efficiency in their electronic designs.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.7202 $54.7202
3+ $44.8986 $134.6958
4+ $43.4955 $173.9820
5+ $42.0924 $210.4620
7+ $40.6894 $284.8258
9+ $36.4801 $328.3209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess