EN
  • EN
  • DE

MSP430F5632IZQWR

Part No MSP430F5632IZQWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 113BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor CPUXV2
Part Core Size 16-Bit
Speed(Frequency) 20MHz
Number of I/O 74
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 18K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 113-BGA Microstar Junior (7x7)
Win Source Part Number 1080127-MSP430F5632IZQWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F5632IZQWR CAD Model

Description

Product Overview: MSP430F5632IZQWR

The MSP430F5632IZQWR is a high-performance microcontroller from Texas Instruments, renowned for its ultra-low-power consumption and versatile feature set. This microcontroller is part of the MSP430 family, which is particularly well-suited for battery-powered and energy-harvesting applications due to its efficient power management and rich peripheral integration.

Key Features

  • Core: The device is built around a 16-bit RISC CPU, offering a balanced combination of processing power and energy efficiency. This allows for sophisticated algorithms and control applications while maintaining low power consumption.
  • Memory: It includes 32KB of flash memory and 4KB of RAM, providing ample space for program storage and data manipulation. The flash memory is particularly durable, with guaranteed data retention and the ability to endure frequent write cycles.
  • Digital and Analog Peripherals: A variety of peripherals are integrated, including digital communication interfaces such as I2C, SPI, and UARTs, as well as analog modules like a 12-bit analog-to-digital converter (ADC) and a comparator, enhancing its capability to interface with sensors and other external components.
  • Timer Systems: Multiple timer systems enable precision timing and pulse-width modulation (PWM) for tasks such as motor control and event timing.
  • Power Management: The MSP430F5632IZQWR features a flexible power management system with an ultra-low-power mode, allowing the microcontroller to conserve energy during idle periods.

Package and Temperature Range

The microcontroller comes in a compact 80-pin RGC package, which is designed for space-constrained applications. It operates across an industrial temperature range, making it suitable for harsh environments.

Applications

With its robust set of features, the MSP430F5632IZQWR is ideal for a wide range of applications such as:

  • Industrial control systems
  • Sensor monitoring and data acquisition
  • Portable medical devices
  • Energy management systems
  • Wireless networking and IoT devices

Overall, the MSP430F5632IZQWR from Texas Instruments is a highly capable microcontroller that offers a perfect blend of power efficiency and performance, making it a top choice for engineers and designers working on next-generation embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3860 $56.3160
13+ $7.7014 $100.1182
21+ $7.4607 $156.6747
28+ $7.2200 $202.1600
36+ $6.9794 $251.2584
48+ $6.2574 $300.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess