EN
  • EN
  • DE

TMS320C6203BGLSH

Part No TMS320C6203BGLSH
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 32-BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 900455-TMS320C6203BGLSH
Ultra Librarian 3D Model Ultra Librarian TMS320C6203BGLSH CAD Model

Description

The TMS320C6203BGLSH is a high-performance, fixed-point digital signal processor (DSP) from the renowned manufacturer Texas Instruments (TI). Designed to meet the demanding processing needs of modern digital signal processing applications, this processor is part of TI's TMS320C62x DSP family, which is well-known for its high-speed and efficient data handling capabilities.

Key Features

  • High-Performance Processing: With a core frequency that can reach up to 300 MHz, the TMS320C6203BGLSH is capable of delivering up to 2400 million instructions per second (MIPS), ensuring swift and efficient processing for complex algorithms.
  • Large On-Chip Memory: This DSP comes equipped with a large on-chip memory, including 256K bytes of RAM, which can be used for both program and data. This allows for faster access times and improved performance in real-time applications.
  • Advanced Peripherals: It includes a variety of peripherals such as a multichannel buffered serial port (McBSP), a host-port interface (HPI), and two 32-bit general-purpose timers, all of which enhance its interfacing capabilities with other devices and system components.
  • VelociTI Advanced Very-Long-Instruction-Word (VLIW) Architecture: This architecture allows the TMS320C6203BGLSH to execute multiple instructions in parallel, significantly boosting the processing power and efficiency.
  • Low Power Consumption: Despite its high performance, the TMS320C6203BGLSH is designed to be power-efficient, making it suitable for portable and battery-powered applications.

Applications

The TMS320C6203BGLSH is ideal for a wide range of applications, including:

  • Telecommunications
  • Audio and speech processing
  • Medical imaging
  • Industrial control systems
  • Instrumentation

Package and Quality

This DSP is available in a 179-ball BGA (Ball Grid Array) package, providing a compact footprint for space-constrained applications. Texas Instruments is committed to maintaining high-quality standards, and the TMS320C6203BGLSH is no exception, ensuring reliability and performance consistency across various operating conditions.

Whether you are developing a cutting-edge telecommunications system, an advanced audio processing unit, or a sophisticated medical imaging device, the TMS320C6203BGLSH offers the computational power, speed, and efficiency required to achieve your design goals.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9504 $51.8016
10+ $10.6260 $106.2600
15+ $10.2940 $154.4100
21+ $9.9619 $209.1999
26+ $9.6298 $250.3748
35+ $8.6336 $302.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess