EN
  • EN
  • DE

TMS320C6202GJLA233

Part No TMS320C6202GJLA233
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 352-FCBGA /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C62x
Package Tube
Product Status Not For New Designs
Type Fixed Point
Interface McBSP
Clock Rate 233MHz
Non-Volatile Memory External
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C ~ 105°C (TC)
Mounting SMD (SMT)
Package / Case 352-BBGA, FCBGA Exposed Pad
Supplier Device Package 352-FCBGA (27x27)
Base Product Number TMS320
MSL Level 4 (72 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2156-TMS320C6202GJLA233,TEXTISTMS320C6202GJLA233
Standard Package 40
Win Source Part Number 1100459-TMS320C6202GJLA233
Ultra Librarian 3D Model Ultra Librarian TMS320C6202GJLA233 CAD Model

Description

Overview of TMS320C6202GJLA233

The TMS320C6202GJLA233 is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI), renowned for their advanced semiconductor technologies. This product is part of TI's TMS320C62x DSP family, which is specifically designed to meet the rigorous processing demands of high-speed numeric calculations and signal processing applications.

Key Features

  • High-Speed Performance: The TMS320C6202GJLA233 operates at a frequency of 233MHz, delivering up to 466 million instructions per second (MIPS). This exceptional speed makes it ideal for applications requiring fast and efficient data processing.
  • Advanced Architecture: Equipped with the VelociTI architecture, it provides high levels of parallelism and throughput, enhancing the DSP's efficiency in executing complex algorithms.
  • Memory: It features a large on-chip memory, including 16KB of L1 program cache, 16KB of L1 data cache, and 512KB of L2 unified mapped RAM/cache, which is crucial for minimizing latency and improving system performance.
  • Peripheral Integration: This DSP incorporates a rich set of peripherals, such as a host-port interface, two multichannel buffered serial ports, and a 32-bit external memory interface, facilitating easy integration with a wide range of external devices and memory options.

Applications

The TMS320C6202GJLA233 is designed to excel in a multitude of applications that require intensive signal processing capabilities. These include:

  • Telecommunications: Base stations, wireless infrastructure, and networking equipment
  • Imaging: Medical imaging systems, industrial imaging, and video processing
  • Audio Processing: Professional audio equipment, voice recognition systems, and audio encoding/decoding
  • Industrial: Control systems, robotics, and instrumentation

Quality and Reliability

As with all Texas Instruments products, the TMS320C6202GJLA233 is manufactured to the highest quality standards, ensuring reliability and longevity in the field. TI's commitment to continuous innovation and their rigorous testing procedures mean that you can trust this DSP to perform consistently under demanding conditions.

Support and Resources

Developers working with the TMS320C6202GJLA233 benefit from TI's extensive support network, including detailed documentation, software tools, reference designs, and an active developer community. This ecosystem of resources helps to reduce development time and enables rapid deployment of advanced signal processing solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $248.8806 $248.8806
2+ $223.1344 $446.2688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess