EN
  • EN
  • DE

LMX2532LQX1065

Part No LMX2532LQX1065
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC SYNTHESIZER PLL VCO GPS 28QFN / RF IC Frequency Synthesizer CDMA, PCS 1065MHz Integrated PLL and VCO 28-WQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Texas Instruments
Series PLLatinum™
Package Tape & Reel
Product Status Discontinued
Function Frequency Synthesizer
Frequency 1065MHz
RF Type CDMA, PCS
Secondary Attributes Integrated PLL and VCO
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-WQFN (5x5)
Base Product Number LMX2532
Standard Package 4,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Win Source Part Number 471372-LMX2532LQX1065
Ultra Librarian 3D Model Ultra Librarian LMX2532LQX1065 CAD Model

Description

The LMX2532LQX1065 is a highly integrated, high-performance frequency synthesizer system from Texas Instruments, designed for use in demanding applications such as wireless infrastructure, RF communications, and precision instrumentation. This advanced device is a part of Texas Instruments' LMX family of products, known for their reliability and cutting-edge technology.

Key Features

  • Frequency Range: The LMX2532LQX1065 operates over a wide frequency range, making it suitable for a variety of applications.
  • Low Phase Noise: It provides exceptionally low phase noise performance, which is critical for high-quality signal generation and data communication.
  • Integrated VCO: The device includes an integrated Voltage-Controlled Oscillator (VCO), reducing the need for external components and simplifying design.
  • Dual PLLs: Equipped with dual Phase-Locked Loops (PLLs), it allows for flexible frequency planning and supports complex signal chain requirements.
  • Programmable: Users can program the device through a serial interface, offering customization to meet specific design needs.
  • Power Saving Modes: The LMX2532LQX1065 features power-saving modes to optimize power consumption for battery-powered or energy-efficient applications.

Applications

The versatility of the LMX2532LQX1065 makes it an ideal choice for a broad range of applications. It is particularly well-suited for:

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • RF Communications (e.g., satellite communications, two-way radios)
  • Precision Test Equipment
  • Other applications requiring stable and precise frequency synthesis

Package and Quality

The LMX2532LQX1065 is available in a compact QFN package, which is designed for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets the highest standards for performance and reliability.

Support and Resources

Designers can access a wealth of support and resources from Texas Instruments, including detailed datasheets, application notes, and design tools to facilitate the integration of the LMX2532LQX1065 into their projects.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess