EN
  • EN
  • DE

TMS320C6202BGNY300

Part No TMS320C6202BGNY300
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Packaging Tray
Type Fixed Point
Interface McBSP
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 384-FBGA, FCCSPBGA
Manufacturer Package 384-FC/CSP (18x18)
Win Source Part Number 1271052-TMS320C6202BGNY300
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6202B
Introduction Date October 01, 1999
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6202BGNY300 CAD Model

Description

Overview of the TMS320C6202BGNY300

The TMS320C6202BGNY300 is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities and efficiency. This product is part of TI's TMS320C6x DSP family, which is designed to meet the rigorous demands of high-speed numeric processing tasks found in various applications such as telecommunications, audio processing, industrial control systems, and more.

Key Features

  • High-Performance Processing: Equipped with a powerful core that can execute up to 1600 million instructions per second (MIPS) at a clock speed of 300 MHz, the TMS320C6202BGNY300 is designed for computationally intensive tasks.
  • Advanced Architecture: The device features a VelociTI™ VLIW architecture, which allows multiple instructions to be executed simultaneously, enhancing the overall performance and efficiency of the processor.
  • Large On-Chip Memory: With integrated L1 and L2 memory blocks, the DSP facilitates fast data access and reduces the need for external memory components, thus streamlining system design and reducing latency.
  • Flexible Peripheral Integration: The TMS320C6202BGNY300 includes a host of peripherals such as a multichannel buffered serial port (McBSP), timers, and a direct memory access (DMA) controller, supporting a variety of interfacing options.
  • Low Power Consumption: Designed with power efficiency in mind, the DSP ensures optimal performance with minimal power usage, making it suitable for portable and power-sensitive applications.

Applications

The versatility of the TMS320C6202BGNY300 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Wireless and wired communications
  • Audio and speech processing
  • Medical imaging systems
  • Industrial control and automation
  • Defense and aerospace systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The TMS320C6202BGNY300 is manufactured to meet the highest industry standards, ensuring robust performance and longevity in demanding environments. TI provides comprehensive technical support and documentation, making integration and development straightforward for engineers and product designers.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 267 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess