EN
  • EN
  • DE

LM87CIMTX/NOPB

Part No LM87CIMTX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description IC MONITOR SYS HARDWARE 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Hardware Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C
Accuracy ±3°C Local(Typ), ±4°C Remote(Max)
Topology ADC (Sigma Delta), Comparator, Fan Speed Counter, Register Bank
Output Type 2-Wire Serial, I2C/SMBUS
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 2.8 V to 3.8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 019475-LM87CIMTX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM87CIMTX/NOPB CAD Model

Description

The LM87CIMTX/NOPB is a highly sophisticated, integrated circuit device manufactured by the renowned company, Texas Instruments. It's a System Hardware Monitor with Remote Diode Temperature Sensor, designed to facilitate efficient and effective monitoring of hardware systems. This product is a testament to Texas Instruments' commitment to innovation and quality, ensuring that it meets the highest industry standards.

  • Key Features:
  • Number of Remote-Diode Temperature Sensors: 2
  • Local Temperature Sensor: Yes
  • Analog Supply Voltage: 3.3V
  • Digital Supply Voltage: 3.0V to 3.6V
  • Number of Analog Inputs: 7
  • Analog Input Voltage Measurement Accuracy: ±2%
  • Number of Fan Tachometer Inputs: 2
  • Fan Speed Data Readout: I2C/SMBus
  • Programmable Limit Registers: Yes

You May Also Be Interested in

Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5631 $58.2524
9+ $11.9492 $107.5428
13+ $11.5758 $150.4854
18+ $11.2024 $201.6432
24+ $10.8290 $259.8960
31+ $9.7088 $300.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess