EN
  • EN
  • DE

TMS320C5535AZAYA10

Part No TMS320C5535AZAYA10
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface I2C, I2S, LCD, MMC/SD, SPI, UART, USB
Clock Rate 100MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Surface Mount
Case / Package 144-LFBGA
Supplier Device Package 144-NFBGA (12x12)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-TMS320C5535AZAYA10
Standard Package 160
Win Source Part Number 1321882-TMS320C5535AZAYA10
Ultra Librarian 3D Model Ultra Librarian TMS320C5535AZAYA10 CAD Model

Description

The TMS320C5535AZAYA10 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of audio and voice processing applications. This DSP is part of the TMS320C553x generation, which is renowned for its low-power consumption and efficient processing capabilities.

Key Features

  • Advanced DSP Core: The core of the TMS320C5535AZAYA10 operates at a frequency of up to 100 MHz, providing the computational power necessary for complex algorithms and signal processing tasks.
  • Low Power Consumption: It is optimized for low-power applications, making it ideal for battery-operated devices. This DSP can achieve high levels of performance while maintaining a power-efficient operation.
  • Integrated Peripherals: This DSP includes a range of integrated peripherals such as USB 2.0 full-speed interface, I2C, SPI, UART, and GPIOs, which facilitate easy connectivity and expansion options.
  • Memory: It features an onboard memory system that includes 320KB of RAM and support for external memory interfaces, allowing for flexible memory management and storage options.
  • Audio Processing: With specialized hardware for audio processing, the TMS320C5535AZAYA10 is capable of handling a variety of audio codecs and enables high-quality audio applications.

Applications

The TMS320C5535AZAYA10 is ideal for a range of applications, including:

  • Portable audio players
  • Voice-activated devices
  • Audio docks and wireless speakers
  • Telecommunication devices
  • Real-time biometric analysis

Design Support

Texas Instruments offers comprehensive design support for the TMS320C5535AZAYA10, including detailed datasheets, technical documentation, reference designs, and software development tools. This ensures that developers can rapidly integrate this DSP into their designs and bring their products to market quickly and efficiently.

Overall, the TMS320C5535AZAYA10 DSP is a powerful and flexible solution for designers looking to incorporate advanced signal processing capabilities into their products with minimal power consumption.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2350 $56.1750
11+ $9.2184 $101.4024
17+ $8.9304 $151.8168
24+ $8.6423 $207.4152
30+ $8.3542 $250.6260
41+ $7.4900 $307.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess